HardwareSource, Inc. Bolt & Strap Hinges 504821

Description
The "bolt" and "strap" for this hinge are ordered as separate components. When ordering components make sure that the "pintle" sizes match. The pintle sizes available for these components are 1/2", 5/8", 3/4" and 7/8". Maximum post sizes(maximum distance between the washers) for the "Bolt" are as follows; SKU 504820 is 4-5/8", SKU 504821 is 6-1/2", 504822 is 10-1/4", 504823 is 7-7/8", 504824 is 10" and 504825 is 9-7/8". The weight ratings listed are for one hinge. For example, if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated at 200 lbs. One hinge consists of one "strap" and one "bolt". You would normally order 2 straps and 2 bolts to hang one gate or door. The "straps" are normally installed using carriage bolts (not included). Two washers and two nuts are included with each "bolt" ordered. PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate
Description
The "bolt" and "strap" for this hinge are ordered as separate components. When ordering components make sure that the "pintle" sizes match. The pintle sizes available for these components are 1/2", 5/8", 3/4" and 7/8". Maximum post sizes(maximum distance between the washers) for the "Bolt" are as follows; SKU 504820 is 4-5/8", SKU 504821 is 6-1/2", 504822 is 10-1/4", 504823 is 7-7/8", 504824 is 10" and 504825 is 9-7/8". The weight ratings listed are for one hinge. For example, if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated at 200 lbs. One hinge consists of one "strap" and one "bolt". You would normally order 2 straps and 2 bolts to hang one gate or door. The "straps" are normally installed using carriage bolts (not included). Two washers and two nuts are included with each "bolt" ordered. PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate

Suppliers

Company
Product
Description
Supplier Links
Bolt & Strap Hinges - 504821 - HardwareSource, Inc.
San Diego, CA, USA
Bolt & Strap Hinges
504821
Bolt & Strap Hinges 504821
The "bolt" and "strap" for this hinge are ordered as separate components. When ordering components make sure that the "pintle" sizes match. The pintle sizes available for these components are 1/2", 5/8", 3/4" and 7/8". Maximum post sizes(maximum distance between the washers) for the "Bolt" are as follows; SKU 504820 is 4-5/8", SKU 504821 is 6-1/2", 504822 is 10-1/4", 504823 is 7-7/8", 504824 is 10" and 504825 is 9-7/8". The weight ratings listed are for one hinge. For example, if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated at 200 lbs. One hinge consists of one "strap" and one "bolt". You would normally order 2 straps and 2 bolts to hang one gate or door. The "straps" are normally installed using carriage bolts (not included). Two washers and two nuts are included with each "bolt" ordered. PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate
  • The "bolt" and "strap" for this hinge are ordered as separate components.
  • When ordering components make sure that the "pintle" sizes match. The pintle sizes available for these components are 1/2", 5/8", 3/4" and 7/8".
  • Maximum post sizes(maximum distance between the washers) for the "Bolt" are as follows; SKU 504820 is 4-5/8", SKU 504821 is 6-1/2", 504822 is 10-1/4", 504823 is 7-7/8", 504824 is 10" and 504825 is 9-7/8".
  • The weight ratings listed are for one hinge. For example, if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated at 200 lbs.
  • One hinge consists of one "strap" and one "bolt". You would normally order 2 straps and 2 bolts to hang one gate or door.
  • The "straps" are normally installed using carriage bolts (not included).
  • Two washers and two nuts are included with each "bolt" ordered.

PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk.

Finishes:

  • Zinc Chromate
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504821
Product Name Bolt & Strap Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0551 inch (1.4 mm)
Length 2.95 inch (75 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Powder Coat, Black - 96-DHLOM-6048-L - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
SELF-OPEN DAMPER HINGE - HG-JHS11-4WT - HG-JHS11-4WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details