HardwareSource, Inc. Reverse Bevel, Variable Overlay Hinge 399104

Description
Steel base material. Made for 30 degree "Reverse Bevel" doors. Self-closing. Oval head wood screws (#6 x 5/8") are included Hinge is shown in Chrome finish. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Brass Plated Chrome Burnished Brass Antique English Antique Copper
Description
Steel base material. Made for 30 degree "Reverse Bevel" doors. Self-closing. Oval head wood screws (#6 x 5/8") are included Hinge is shown in Chrome finish. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Brass Plated Chrome Burnished Brass Antique English Antique Copper

Suppliers

Company
Product
Description
Supplier Links
Reverse Bevel, Variable Overlay Hinge - 399104 - HardwareSource, Inc.
San Diego, CA, USA
Reverse Bevel, Variable Overlay Hinge
399104
Reverse Bevel, Variable Overlay Hinge 399104
Steel base material. Made for 30 degree "Reverse Bevel" doors. Self-closing. Oval head wood screws (#6 x 5/8") are included Hinge is shown in Chrome finish. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Brass Plated Chrome Burnished Brass Antique English Antique Copper
  • Steel base material.
  • Made for 30 degree "Reverse Bevel" doors.
  • Self-closing.
  • Oval head wood screws (#6 x 5/8") are included
  • Hinge is shown in Chrome finish.
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Brass Plated
  • Chrome
  • Burnished Brass
  • Antique English
  • Antique Copper
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399104
Product Name Reverse Bevel, Variable Overlay Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1616lbs Compression & 1616lbs Tension - S99FXD-100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-99-169-50 - bisco industries
Specs
Hinge Type Concealed
View Details
GLASS DOOR HINGE - GHC-34/8/BLK - GHC-34/8/BLK - Sugatsune America, Inc.
Specs
Length 1.62 inch (41.27 mm)
Hole Type Round
Number of Holes 3
View Details