HardwareSource, Inc. 11 Inch Heart Handle 778015

Description
Large door pull with a heart at each end. Measures 11 inches tall. Stands 2-3/8" in relief. Forged Iron base material. Matching wood screws are included. This high quality product matches our other "Forged Iron" Strap Hinges and Dummy Straps. If you need a dummy handle to match our SKU 778013 or 778520 (11" Rim Gate Latch) this handle is an exact match. Finishes: Rough black iron finish
Description
Large door pull with a heart at each end. Measures 11 inches tall. Stands 2-3/8" in relief. Forged Iron base material. Matching wood screws are included. This high quality product matches our other "Forged Iron" Strap Hinges and Dummy Straps. If you need a dummy handle to match our SKU 778013 or 778520 (11" Rim Gate Latch) this handle is an exact match. Finishes: Rough black iron finish

Suppliers

Company
Product
Description
Supplier Links
11 Inch Heart Handle - 778015 - HardwareSource, Inc.
San Diego, CA, USA
11 Inch Heart Handle
778015
11 Inch Heart Handle 778015
Large door pull with a heart at each end. Measures 11 inches tall. Stands 2-3/8" in relief. Forged Iron base material. Matching wood screws are included. This high quality product matches our other "Forged Iron" Strap Hinges and Dummy Straps. If you need a dummy handle to match our SKU 778013 or 778520 (11" Rim Gate Latch) this handle is an exact match. Finishes: Rough black iron finish
  • Large door pull with a heart at each end.
  • Measures 11 inches tall.
  • Stands 2-3/8" in relief.
  • Forged Iron base material.
  • Matching wood screws are included.
  • This high quality product matches our other "Forged Iron" Strap Hinges and Dummy Straps.
  • If you need a dummy handle to match our SKU 778013 or 778520 (11" Rim Gate Latch) this handle is an exact match.

Finishes:

  • Rough black iron finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778015
Product Name 11 Inch Heart Handle
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4481532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 0.7874 inch (20 mm)
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-99-129-11 - bisco industries
Specs
Hinge Type Concealed
View Details
316 STAINLESS STEEL HINGE - 27900 - 27900 - Sugatsune America, Inc.
Specs
Length 2.31 inch (58.74 mm)
Hole Type Round
Number of Holes 5
View Details