HardwareSource, Inc. Dummy Straps, Bean Style 778274

Description
Dummy straps install on the face of any door or gate to give the look of decorative strap hinges. Decorative "Bean" styling. Please note that some strap lengths are available in a rough black iron finish and some are available in a smooth black iron finish. Both finishes give a black wrought iron look. Attachment fasteners are included. Style of attachment varies. Please see link below for a schedule of included fasteners. Made from steel base material. Be sure to see our Gate Latch and Gate Lock section for more matching "Black Iron Hardware". PLEASE NOTE: the two largest size straps (30" and 36") are a very heavy duty strap that is two times thicker than the other straps listed here (5/16" thick). Finishes: Smooth Black Iron Rough Black Iron
Description
Dummy straps install on the face of any door or gate to give the look of decorative strap hinges. Decorative "Bean" styling. Please note that some strap lengths are available in a rough black iron finish and some are available in a smooth black iron finish. Both finishes give a black wrought iron look. Attachment fasteners are included. Style of attachment varies. Please see link below for a schedule of included fasteners. Made from steel base material. Be sure to see our Gate Latch and Gate Lock section for more matching "Black Iron Hardware". PLEASE NOTE: the two largest size straps (30" and 36") are a very heavy duty strap that is two times thicker than the other straps listed here (5/16" thick). Finishes: Smooth Black Iron Rough Black Iron

Suppliers

Company
Product
Description
Supplier Links
Dummy Straps, Bean Style - 778274 - HardwareSource, Inc.
San Diego, CA, USA
Dummy Straps, Bean Style
778274
Dummy Straps, Bean Style 778274
Dummy straps install on the face of any door or gate to give the look of decorative strap hinges. Decorative "Bean" styling. Please note that some strap lengths are available in a rough black iron finish and some are available in a smooth black iron finish. Both finishes give a black wrought iron look. Attachment fasteners are included. Style of attachment varies. Please see link below for a schedule of included fasteners. Made from steel base material. Be sure to see our Gate Latch and Gate Lock section for more matching "Black Iron Hardware". PLEASE NOTE: the two largest size straps (30" and 36") are a very heavy duty strap that is two times thicker than the other straps listed here (5/16" thick). Finishes: Smooth Black Iron Rough Black Iron
  • Dummy straps install on the face of any door or gate to give the look of decorative strap hinges.
  • Decorative "Bean" styling.
  • Please note that some strap lengths are available in a rough black iron finish and some are available in a smooth black iron finish. Both finishes give a black wrought iron look.
  • Attachment fasteners are included. Style of attachment varies. Please see link below for a schedule of included fasteners.
  • Made from steel base material.
  • Be sure to see our Gate Latch and Gate Lock section for more matching "Black Iron Hardware".
  • PLEASE NOTE: the two largest size straps (30" and 36") are a very heavy duty strap that is two times thicker than the other straps listed here (5/16" thick).

Finishes:

  • Smooth Black Iron
  • Rough Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778274
Product Name Dummy Straps, Bean Style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat top
Leaf Thickness 0.3543 inch (9 mm)
Length 4.72 inch (120 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
QUICK RELEASE HINGE - HG-OTB45R - HG-OTB45R - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details