HardwareSource, Inc. Casement Hinges, Concealed 800236

Description
Smooth gliding delrin shoes. Supports windows up to 140 lb. 90 degree stop. Stainless steel tracks. Steel base material. The "Arm Length" refers to the length of the arm that pivots and attaches to the window sash. Uses #7 x 3/4" flat head stainless screws (not included but offered for purchase during checkout. Order SKU 800340.) The quantity of screws required per hinge is listed below. For example for hinge #800235 you should order 16 screws per pair. Support Information Click here to go to the info page on the Truth Hardware website for SKU 800235 (Truth 14.97) (Click to View, Right-Click to Download) Click here to go to the info page on the Truth Hardware website for SKU 800236 (Truth 14.75) (Click to View, Right-Click to Download
Description
Smooth gliding delrin shoes. Supports windows up to 140 lb. 90 degree stop. Stainless steel tracks. Steel base material. The "Arm Length" refers to the length of the arm that pivots and attaches to the window sash. Uses #7 x 3/4" flat head stainless screws (not included but offered for purchase during checkout. Order SKU 800340.) The quantity of screws required per hinge is listed below. For example for hinge #800235 you should order 16 screws per pair. Support Information Click here to go to the info page on the Truth Hardware website for SKU 800235 (Truth 14.97) (Click to View, Right-Click to Download) Click here to go to the info page on the Truth Hardware website for SKU 800236 (Truth 14.75) (Click to View, Right-Click to Download

Suppliers

Company
Product
Description
Supplier Links
Casement Hinges, Concealed - 800236 - HardwareSource, Inc.
San Diego, CA, USA
Casement Hinges, Concealed
800236
Casement Hinges, Concealed 800236
Smooth gliding delrin shoes. Supports windows up to 140 lb. 90 degree stop. Stainless steel tracks. Steel base material. The "Arm Length" refers to the length of the arm that pivots and attaches to the window sash. Uses #7 x 3/4" flat head stainless screws (not included but offered for purchase during checkout. Order SKU 800340.) The quantity of screws required per hinge is listed below. For example for hinge #800235 you should order 16 screws per pair. Support Information Click here to go to the info page on the Truth Hardware website for SKU 800235 (Truth 14.97) (Click to View, Right-Click to Download) Click here to go to the info page on the Truth Hardware website for SKU 800236 (Truth 14.75) (Click to View, Right-Click to Download
  • Smooth gliding delrin shoes.
  • Supports windows up to 140 lb.
  • 90 degree stop.
  • Stainless steel tracks.
  • Steel base material.
  • The "Arm Length" refers to the length of the arm that pivots and attaches to the window sash.
  • Uses #7 x 3/4" flat head stainless screws (not included but offered for purchase during checkout. Order SKU 800340.)
  • The quantity of screws required per hinge is listed below. For example for hinge #800235 you should order 16 screws per pair.

Support Information

Click here to go to the info page on the Truth Hardware website for SKU 800235 (Truth 14.97)
(Click to View, Right-Click to Download)

Click here to go to the info page on the Truth Hardware website for SKU 800236 (Truth 14.75)
(Click to View, Right-Click to Download

Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 800236
Product Name Casement Hinges, Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXS-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
SWIVEL TORQUE HINGE (50mm CABLE HOLE) - HG-S100-50 - HG-S100-50 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.06 inch (103 mm)
Hole Type Round
View Details