HardwareSource, Inc. Small Spring Loaded Pivot Hinge 796560

Description
Small spring loaded pivot hinge for inset doors The hinge is made of two parts; a spring loaded pin housing and a plastic bushing (pin receiver) Both hinge parts install by drilling a hole and press fitting them in place The spring loaded pin housing measures 1-3/8" long by 1/4" diameter. The pin diameter is 5/32" and projects 1/4" The plastic bushing is 7/16" in outside diameter Maximum door opening is approximately 140 degrees This hinge will work on door thicknesses ranging from 1/2" to 13/16" This hinge is made of plastic with a steel pin and spring. Hinge is sold by the pair. Order 1 pair per door. Tab adjustment screw is not included. PLEASE NOTE: This hinge is not a "self-closing" hinge. The spring is in the pin receiver and is meant only to keep the pin in place after installation. Finishes: Black Plastic
Description
Small spring loaded pivot hinge for inset doors The hinge is made of two parts; a spring loaded pin housing and a plastic bushing (pin receiver) Both hinge parts install by drilling a hole and press fitting them in place The spring loaded pin housing measures 1-3/8" long by 1/4" diameter. The pin diameter is 5/32" and projects 1/4" The plastic bushing is 7/16" in outside diameter Maximum door opening is approximately 140 degrees This hinge will work on door thicknesses ranging from 1/2" to 13/16" This hinge is made of plastic with a steel pin and spring. Hinge is sold by the pair. Order 1 pair per door. Tab adjustment screw is not included. PLEASE NOTE: This hinge is not a "self-closing" hinge. The spring is in the pin receiver and is meant only to keep the pin in place after installation. Finishes: Black Plastic

Suppliers

Company
Product
Description
Supplier Links
Small Spring Loaded Pivot Hinge - 796560 - HardwareSource, Inc.
San Diego, CA, USA
Small Spring Loaded Pivot Hinge
796560
Small Spring Loaded Pivot Hinge 796560
Small spring loaded pivot hinge for inset doors The hinge is made of two parts; a spring loaded pin housing and a plastic bushing (pin receiver) Both hinge parts install by drilling a hole and press fitting them in place The spring loaded pin housing measures 1-3/8" long by 1/4" diameter. The pin diameter is 5/32" and projects 1/4" The plastic bushing is 7/16" in outside diameter Maximum door opening is approximately 140 degrees This hinge will work on door thicknesses ranging from 1/2" to 13/16" This hinge is made of plastic with a steel pin and spring. Hinge is sold by the pair. Order 1 pair per door. Tab adjustment screw is not included. PLEASE NOTE: This hinge is not a "self-closing" hinge. The spring is in the pin receiver and is meant only to keep the pin in place after installation. Finishes: Black Plastic
  • Small spring loaded pivot hinge for inset doors
  • The hinge is made of two parts; a spring loaded pin housing and a plastic bushing (pin receiver)
  • Both hinge parts install by drilling a hole and press fitting them in place
  • The spring loaded pin housing measures 1-3/8" long by 1/4" diameter. The pin diameter is 5/32" and projects 1/4"
  • The plastic bushing is 7/16" in outside diameter
  • Maximum door opening is approximately 140 degrees
  • This hinge will work on door thicknesses ranging from 1/2" to 13/16"
  • This hinge is made of plastic with a steel pin and spring.
  • Hinge is sold by the pair. Order 1 pair per door.
  • Tab adjustment screw is not included.
  • PLEASE NOTE: This hinge is not a "self-closing" hinge. The spring is in the pin receiver and is meant only to keep the pin in place after installation.

Finishes:

  • Black Plastic
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 796560
Product Name Small Spring Loaded Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.6299 inch (16 mm)
Length 4.72 inch (120 mm)
View Details
Double End Flexi-Hinge, Max. Load of 59.2lbs Compression & 236.6lbs Tension - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 0.8 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-212F-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
QUICK RELEASE HINGE - HG-OTB45L - HG-OTB45L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details