HardwareSource, Inc. European and Blum Hinges Screw 652360

Description
Flat head phillips type screw. Specially made for European and Blum hinges. Steel base material. The #6 screw is for most European hinges and mounting plates. The #7 screw is for Blum Face Frame Mounting Plates. Sold by the "Each" or by the "Pack". There are 50 screws in a pack. Finishes: Nickel Plated
Description
Flat head phillips type screw. Specially made for European and Blum hinges. Steel base material. The #6 screw is for most European hinges and mounting plates. The #7 screw is for Blum Face Frame Mounting Plates. Sold by the "Each" or by the "Pack". There are 50 screws in a pack. Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
European and Blum Hinges Screw - 652360 - HardwareSource, Inc.
San Diego, CA, USA
European and Blum Hinges Screw
652360
European and Blum Hinges Screw 652360
Flat head phillips type screw. Specially made for European and Blum hinges. Steel base material. The #6 screw is for most European hinges and mounting plates. The #7 screw is for Blum Face Frame Mounting Plates. Sold by the "Each" or by the "Pack". There are 50 screws in a pack. Finishes: Nickel Plated
  • Flat head phillips type screw.
  • Specially made for European and Blum hinges.
  • Steel base material.
  • The #6 screw is for most European hinges and mounting plates.
  • The #7 screw is for Blum Face Frame Mounting Plates.
  • Sold by the "Each" or by the "Pack". There are 50 screws in a pack.

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 652360
Product Name European and Blum Hinges Screw
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Hinge Assembly, No Torque , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-200C-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
LATERAL OPENING DOOR HINGE WITHOUT DAMPER - LIN-X450A - LIN-X450A - Sugatsune America, Inc.
Specs
Length 2.69 inch (68.26 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details