HardwareSource, Inc. Screw Hook & Eye Hinge 504860

Description
This hinge is made up of two parts: a "pintle" side and an "eye". Made from malleable iron. Hinge can be installed in masonry by using a masonry anchor. SKU 504860 measures 8.5" tip-to-tip as shown in the photo to the left. The eye size and pintle diameter is 1/2". The screw is a 5/8" screw. SKU 504861 measures 10.25" tip-to-tip as shown in the photo to the left. The eye size and pintle diameter is 5/8". The screw is a 3/4" screw. These hinges are sold by the pair. A pair is two sets of hinges which is usually enough to hang one gate or door. The weight rating listed is per pair of hinges. Finishes: Zinc chromate plated
Description
This hinge is made up of two parts: a "pintle" side and an "eye". Made from malleable iron. Hinge can be installed in masonry by using a masonry anchor. SKU 504860 measures 8.5" tip-to-tip as shown in the photo to the left. The eye size and pintle diameter is 1/2". The screw is a 5/8" screw. SKU 504861 measures 10.25" tip-to-tip as shown in the photo to the left. The eye size and pintle diameter is 5/8". The screw is a 3/4" screw. These hinges are sold by the pair. A pair is two sets of hinges which is usually enough to hang one gate or door. The weight rating listed is per pair of hinges. Finishes: Zinc chromate plated

Suppliers

Company
Product
Description
Supplier Links
Screw Hook & Eye Hinge - 504860 - HardwareSource, Inc.
San Diego, CA, USA
Screw Hook & Eye Hinge
504860
Screw Hook & Eye Hinge 504860
This hinge is made up of two parts: a "pintle" side and an "eye". Made from malleable iron. Hinge can be installed in masonry by using a masonry anchor. SKU 504860 measures 8.5" tip-to-tip as shown in the photo to the left. The eye size and pintle diameter is 1/2". The screw is a 5/8" screw. SKU 504861 measures 10.25" tip-to-tip as shown in the photo to the left. The eye size and pintle diameter is 5/8". The screw is a 3/4" screw. These hinges are sold by the pair. A pair is two sets of hinges which is usually enough to hang one gate or door. The weight rating listed is per pair of hinges. Finishes: Zinc chromate plated
  • This hinge is made up of two parts: a "pintle" side and an "eye".
  • Made from malleable iron.
  • Hinge can be installed in masonry by using a masonry anchor.
  • SKU 504860 measures 8.5" tip-to-tip as shown in the photo to the left. The eye size and pintle diameter is 1/2". The screw is a 5/8" screw.
  • SKU 504861 measures 10.25" tip-to-tip as shown in the photo to the left. The eye size and pintle diameter is 5/8". The screw is a 3/4" screw.
  • These hinges are sold by the pair. A pair is two sets of hinges which is usually enough to hang one gate or door.
  • The weight rating listed is per pair of hinges.

Finishes:

  • Zinc chromate plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504860
Product Name Screw Hook & Eye Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 6659951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 4.02 inch (102 mm)
View Details
Single End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXS-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10695-R-50 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
DETACHABLE TORQUE HINGE - HG-RNM30 - HG-RNM30 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.7500 inch (19.05 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details