HardwareSource, Inc. Partial Wrap Around, 3/8" Inset with Finials 398779

Description
Steel base material Length from tip to tip is 3-1/8" Inset dimension is 3/8". Lip dimension is 5/16". Flat head wood screws (#5 x 5/8") are included Free swinging (non-self closing) PLEASE NOTE: the nickel finish hinge that is shown in the photo is no longer available. Finishes: Brass Plated
Description
Steel base material Length from tip to tip is 3-1/8" Inset dimension is 3/8". Lip dimension is 5/16". Flat head wood screws (#5 x 5/8") are included Free swinging (non-self closing) PLEASE NOTE: the nickel finish hinge that is shown in the photo is no longer available. Finishes: Brass Plated

Suppliers

Company
Product
Description
Supplier Links
Partial Wrap Around, 3/8
San Diego, CA, USA
Partial Wrap Around, 3/8" Inset with Finials
398779
Partial Wrap Around, 3/8" Inset with Finials 398779
Steel base material Length from tip to tip is 3-1/8" Inset dimension is 3/8". Lip dimension is 5/16". Flat head wood screws (#5 x 5/8") are included Free swinging (non-self closing) PLEASE NOTE: the nickel finish hinge that is shown in the photo is no longer available. Finishes: Brass Plated
  • Steel base material
  • Length from tip to tip is 3-1/8"
  • Inset dimension is 3/8". Lip dimension is 5/16".
  • Flat head wood screws (#5 x 5/8") are included
  • Free swinging (non-self closing)
  • PLEASE NOTE: the nickel finish hinge that is shown in the photo is no longer available.

Finishes:

  • Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 398779
Product Name Partial Wrap Around, 3/8" Inset with Finials
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-30 - bisco industries
Specs
Hinge Type Concealed
View Details
316 STAINLESS STEEL HINGE - 28000 - 28000 - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 6
View Details