HardwareSource, Inc. Half Surface HL Hinge 778032

Description
This unique hinge is made up of a 3-1/2" butt leaf and a 7" tall "L" strap leaf The 3-1/2" butt leaf mounts on the door jamb The 7" "L" strap mounts on the door surface Steel base material Matching wood screws are included Hinge pin is removeable Finishes: Hammered Black Iron
Description
This unique hinge is made up of a 3-1/2" butt leaf and a 7" tall "L" strap leaf The 3-1/2" butt leaf mounts on the door jamb The 7" "L" strap mounts on the door surface Steel base material Matching wood screws are included Hinge pin is removeable Finishes: Hammered Black Iron

Suppliers

Company
Product
Description
Supplier Links
Half Surface HL Hinge - 778032 - HardwareSource, Inc.
San Diego, CA, USA
Half Surface HL Hinge
778032
Half Surface HL Hinge 778032
This unique hinge is made up of a 3-1/2" butt leaf and a 7" tall "L" strap leaf The 3-1/2" butt leaf mounts on the door jamb The 7" "L" strap mounts on the door surface Steel base material Matching wood screws are included Hinge pin is removeable Finishes: Hammered Black Iron
  • This unique hinge is made up of a 3-1/2" butt leaf and a 7" tall "L" strap leaf
  • The 3-1/2" butt leaf mounts on the door jamb
  • The 7" "L" strap mounts on the door surface
  • Steel base material
  • Matching wood screws are included
  • Hinge pin is removeable

Finishes:

  • Hammered Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778032
Product Name Half Surface HL Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 14 inch (356 mm)
Leaf Material Steel; Steel
View Details
Double End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXD-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-360 - LSD-30-360 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details