HardwareSource, Inc. Oil Rubbed Bronze Overlay Hinge 732130

Description
Cabinet hinge made for overlay doors. This versitile hinge solves a lot of retrofit problems because it is a variable overlay hinge. After installation only the hinge pin barrel is visible on the edge of the cabinet door. No screws are visible after installation. This hinge is a variable overlay, it can be installed on any cabinet where the door overlays the cabinet opening by 1/2" or greater. Hinge is self-closing. Matching wood screws are included. Hinge measures approximately 2-3/8" tall by 1-3/4" wide. Hinge needs a minimum of 7/8" on the face frame of the cabinet for installation. The center-to-center screw hole dimension for the hinge wing that mounts on the cabinet face frame is 1-13/16". Finish: Oil Rubbed Bronze
Description
Cabinet hinge made for overlay doors. This versitile hinge solves a lot of retrofit problems because it is a variable overlay hinge. After installation only the hinge pin barrel is visible on the edge of the cabinet door. No screws are visible after installation. This hinge is a variable overlay, it can be installed on any cabinet where the door overlays the cabinet opening by 1/2" or greater. Hinge is self-closing. Matching wood screws are included. Hinge measures approximately 2-3/8" tall by 1-3/4" wide. Hinge needs a minimum of 7/8" on the face frame of the cabinet for installation. The center-to-center screw hole dimension for the hinge wing that mounts on the cabinet face frame is 1-13/16". Finish: Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Oil Rubbed Bronze Overlay Hinge - 732130 - HardwareSource, Inc.
San Diego, CA, USA
Oil Rubbed Bronze Overlay Hinge
732130
Oil Rubbed Bronze Overlay Hinge 732130
Cabinet hinge made for overlay doors. This versitile hinge solves a lot of retrofit problems because it is a variable overlay hinge. After installation only the hinge pin barrel is visible on the edge of the cabinet door. No screws are visible after installation. This hinge is a variable overlay, it can be installed on any cabinet where the door overlays the cabinet opening by 1/2" or greater. Hinge is self-closing. Matching wood screws are included. Hinge measures approximately 2-3/8" tall by 1-3/4" wide. Hinge needs a minimum of 7/8" on the face frame of the cabinet for installation. The center-to-center screw hole dimension for the hinge wing that mounts on the cabinet face frame is 1-13/16". Finish: Oil Rubbed Bronze
  • Cabinet hinge made for overlay doors.
  • This versitile hinge solves a lot of retrofit problems because it is a variable overlay hinge. After installation only the hinge pin barrel is visible on the edge of the cabinet door. No screws are visible after installation.
  • This hinge is a variable overlay, it can be installed on any cabinet where the door overlays the cabinet opening by 1/2" or greater.
  • Hinge is self-closing.
  • Matching wood screws are included.
  • Hinge measures approximately 2-3/8" tall by 1-3/4" wide.
  • Hinge needs a minimum of 7/8" on the face frame of the cabinet for installation.
  • The center-to-center screw hole dimension for the hinge wing that mounts on the cabinet face frame is 1-13/16".

Finish:

  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 732130
Product Name Oil Rubbed Bronze Overlay Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXS-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Glass Filled Nylon, Black - 96-10-410-11 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Glass Filled Nylon
View Details
2 suppliers
SOFT CLOSE HINGE W/ DAMPER, 30-40 LBS•IN, DAMPENED FOR OPENING DIRECTION - HG-JHW16S-50G - HG-JHW16S-50G - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 4
View Details