HardwareSource, Inc. European Conversion Hinge, Converts 3/8" Inse.. 796703

Description
European Conversion Hinge, Converts 3/8" Inset Doors This hinge and mounting plate allows you to convert a 3/8" partial inset door to a door with no visible hinges (hinges are not visible from the outside of the cabinet when the door is closed. This conversion requires woodworking skills to accomplish. Hinge installs in a 35mm (1-3/8" cup) drilled in the back of the door. Typically 2 hinges and 2 mounting plates per door. Mounting plate is installed on the cabinet by using a wooden Face Frame block (fabricated by the person doing the installation). The Face Frame Block should be made of hard or medium hardwood. It should be installed so that it is flush with the edge of the face frame and a minimum of 2-3/8" long by 2" wide to accomodate the mounting plate. Hinge opens to 110 degrees. Hinge cup depth is 9mm. Hinge is made from steel and is nickel plated. Uses #6 wood screws (not included but offered for purchase during checkout). Order 2 screws for each mounting plate ordered and order 2 screws for each hinge ordered.
Description
European Conversion Hinge, Converts 3/8" Inset Doors This hinge and mounting plate allows you to convert a 3/8" partial inset door to a door with no visible hinges (hinges are not visible from the outside of the cabinet when the door is closed. This conversion requires woodworking skills to accomplish. Hinge installs in a 35mm (1-3/8" cup) drilled in the back of the door. Typically 2 hinges and 2 mounting plates per door. Mounting plate is installed on the cabinet by using a wooden Face Frame block (fabricated by the person doing the installation). The Face Frame Block should be made of hard or medium hardwood. It should be installed so that it is flush with the edge of the face frame and a minimum of 2-3/8" long by 2" wide to accomodate the mounting plate. Hinge opens to 110 degrees. Hinge cup depth is 9mm. Hinge is made from steel and is nickel plated. Uses #6 wood screws (not included but offered for purchase during checkout). Order 2 screws for each mounting plate ordered and order 2 screws for each hinge ordered.

Suppliers

Company
Product
Description
Supplier Links
European Conversion Hinge, Converts 3/8
San Diego, CA, USA
European Conversion Hinge, Converts 3/8" Inse..
796703
European Conversion Hinge, Converts 3/8" Inse.. 796703
European Conversion Hinge, Converts 3/8" Inset Doors This hinge and mounting plate allows you to convert a 3/8" partial inset door to a door with no visible hinges (hinges are not visible from the outside of the cabinet when the door is closed. This conversion requires woodworking skills to accomplish. Hinge installs in a 35mm (1-3/8" cup) drilled in the back of the door. Typically 2 hinges and 2 mounting plates per door. Mounting plate is installed on the cabinet by using a wooden Face Frame block (fabricated by the person doing the installation). The Face Frame Block should be made of hard or medium hardwood. It should be installed so that it is flush with the edge of the face frame and a minimum of 2-3/8" long by 2" wide to accomodate the mounting plate. Hinge opens to 110 degrees. Hinge cup depth is 9mm. Hinge is made from steel and is nickel plated. Uses #6 wood screws (not included but offered for purchase during checkout). Order 2 screws for each mounting plate ordered and order 2 screws for each hinge ordered.

European Conversion Hinge, Converts 3/8" Inset Doors

  • This hinge and mounting plate allows you to convert a 3/8" partial inset door to a door with no visible hinges (hinges are not visible from the outside of the cabinet when the door is closed.
  • This conversion requires woodworking skills to accomplish.
  • Hinge installs in a 35mm (1-3/8" cup) drilled in the back of the door. Typically 2 hinges and 2 mounting plates per door.
  • Mounting plate is installed on the cabinet by using a wooden Face Frame block (fabricated by the person doing the installation). The Face Frame Block should be made of hard or medium hardwood. It should be installed so that it is flush with the edge of the face frame and a minimum of 2-3/8" long by 2" wide to accomodate the mounting plate.
  • Hinge opens to 110 degrees. Hinge cup depth is 9mm.
  • Hinge is made from steel and is nickel plated.
  • Uses #6 wood screws (not included but offered for purchase during checkout). Order 2 screws for each mounting plate ordered and order 2 screws for each hinge ordered.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 796703
Product Name European Conversion Hinge, Converts 3/8" Inse..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 78.74 inch (2000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-501-50 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL HINGE, FREE SWING - 304B-46/19 - 304B-46/19 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 2
View Details