HardwareSource, Inc. Spring Hinge, 1/4" Radius Corner 760114

Description
Spring butt hinges with 1/4" radius corners. Spring butt hinges are not handed. Made from steel base material. Spring tension is easily adjusted. These architectural grade hinges have a screw hole pattern that conforms to ANSI specifications for template hinges. Pivot point aligns with non-spring hinges of the same size. Screws are included. Maximum door weight using three spring hinges: 3-1/2" - 90 lbs. 4 - 110 lbs. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 600 (USP) Primed for Painting 640 (US10B) Oil Rubbed Bronze Plated 646 (US15) Satin Nickel Plated 652 (US26D) Satin Chrome Plated 651 (US26) Bright Chrome Plated 643 (US11) Satin Bronze Plated (blackened, satin relieved, clear coated similar to oil rubbed bronze, but on steel)
Description
Spring butt hinges with 1/4" radius corners. Spring butt hinges are not handed. Made from steel base material. Spring tension is easily adjusted. These architectural grade hinges have a screw hole pattern that conforms to ANSI specifications for template hinges. Pivot point aligns with non-spring hinges of the same size. Screws are included. Maximum door weight using three spring hinges: 3-1/2" - 90 lbs. 4 - 110 lbs. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 600 (USP) Primed for Painting 640 (US10B) Oil Rubbed Bronze Plated 646 (US15) Satin Nickel Plated 652 (US26D) Satin Chrome Plated 651 (US26) Bright Chrome Plated 643 (US11) Satin Bronze Plated (blackened, satin relieved, clear coated similar to oil rubbed bronze, but on steel)

Suppliers

Company
Product
Description
Supplier Links
Spring Hinge, 1/4
San Diego, CA, USA
Spring Hinge, 1/4" Radius Corner
760114
Spring Hinge, 1/4" Radius Corner 760114
Spring butt hinges with 1/4" radius corners. Spring butt hinges are not handed. Made from steel base material. Spring tension is easily adjusted. These architectural grade hinges have a screw hole pattern that conforms to ANSI specifications for template hinges. Pivot point aligns with non-spring hinges of the same size. Screws are included. Maximum door weight using three spring hinges: 3-1/2" - 90 lbs. 4 - 110 lbs. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 600 (USP) Primed for Painting 640 (US10B) Oil Rubbed Bronze Plated 646 (US15) Satin Nickel Plated 652 (US26D) Satin Chrome Plated 651 (US26) Bright Chrome Plated 643 (US11) Satin Bronze Plated (blackened, satin relieved, clear coated similar to oil rubbed bronze, but on steel)
  • Spring butt hinges with 1/4" radius corners. Spring butt hinges are not handed.
  • Made from steel base material.
  • Spring tension is easily adjusted.
  • These architectural grade hinges have a screw hole pattern that conforms to ANSI specifications for template hinges.
  • Pivot point aligns with non-spring hinges of the same size.
  • Screws are included.

Maximum door weight using three spring hinges:

  • 3-1/2" - 90 lbs.
  • 4 - 110 lbs.

Finishes:

  • 632 (US3) Bright Brass Plated
  • 633 (US4) Satin Brass Plated
  • 600 (USP) Primed for Painting
  • 640 (US10B) Oil Rubbed Bronze Plated
  • 646 (US15) Satin Nickel Plated
  • 652 (US26D) Satin Chrome Plated
  • 651 (US26) Bright Chrome Plated
  • 643 (US11) Satin Bronze Plated (blackened, satin relieved, clear coated similar to oil rubbed bronze, but on steel)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760114
Product Name Spring Hinge, 1/4" Radius Corner
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 7.3 N⋅m, Reverse Torque 0, Aluminum Alloy, Powder Coat, Black - E6-10-665F0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
BUTT HINGE - KHA-50C - KHA-50C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details