HardwareSource, Inc. Hinge for Writing Desk 726438

Description
hinge is used on the drop flap of a writing desk measures 3" long by 1/2" wide by 1/8" thick solid brass base material comes with matching flat head wood screws Finishes: Antique Brass
Description
hinge is used on the drop flap of a writing desk measures 3" long by 1/2" wide by 1/8" thick solid brass base material comes with matching flat head wood screws Finishes: Antique Brass

Suppliers

Company
Product
Description
Supplier Links
Hinge for Writing Desk - 726438 - HardwareSource, Inc.
San Diego, CA, USA
Hinge for Writing Desk
726438
Hinge for Writing Desk 726438
hinge is used on the drop flap of a writing desk measures 3" long by 1/2" wide by 1/8" thick solid brass base material comes with matching flat head wood screws Finishes: Antique Brass
  • hinge is used on the drop flap of a writing desk
  • measures 3" long by 1/2" wide by 1/8" thick
  • solid brass base material
  • comes with matching flat head wood screws

Finishes:

  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 726438
Product Name Hinge for Writing Desk
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7703006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-111 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
BUTT HINGE - KHA-40C - KHA-40C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details