HardwareSource, Inc. 3/4" Wrap Around Hinges- 399886

Description
For full inset doors where doors are 3/4" in thickness Hinge leaf wraps around the back of the door for extra attachment strength "No-mortise" type hinge does not require mortising the door or frame These hinges work well for entertainment center doors with "articulated" doors Door gap as small as 1/16" because of no-mortise style Non-self closing Hinge is 2-1/2" tall. From tip to tip it is 2-3/4" Base material is steel (except on Solid Brass model) Screw holes are slotted for easy vertical and horizontal adjustment Screws are included Finishes: Satin nickel Dark Antique English Burnished Brass Antique English Wrought Iron Polished Brass Solid Brass Oil Rubbed Bronze
Description
For full inset doors where doors are 3/4" in thickness Hinge leaf wraps around the back of the door for extra attachment strength "No-mortise" type hinge does not require mortising the door or frame These hinges work well for entertainment center doors with "articulated" doors Door gap as small as 1/16" because of no-mortise style Non-self closing Hinge is 2-1/2" tall. From tip to tip it is 2-3/4" Base material is steel (except on Solid Brass model) Screw holes are slotted for easy vertical and horizontal adjustment Screws are included Finishes: Satin nickel Dark Antique English Burnished Brass Antique English Wrought Iron Polished Brass Solid Brass Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
3/4
San Diego, CA, USA
3/4" Wrap Around Hinges-
399886
3/4" Wrap Around Hinges- 399886
For full inset doors where doors are 3/4" in thickness Hinge leaf wraps around the back of the door for extra attachment strength "No-mortise" type hinge does not require mortising the door or frame These hinges work well for entertainment center doors with "articulated" doors Door gap as small as 1/16" because of no-mortise style Non-self closing Hinge is 2-1/2" tall. From tip to tip it is 2-3/4" Base material is steel (except on Solid Brass model) Screw holes are slotted for easy vertical and horizontal adjustment Screws are included Finishes: Satin nickel Dark Antique English Burnished Brass Antique English Wrought Iron Polished Brass Solid Brass Oil Rubbed Bronze
  • For full inset doors where doors are 3/4" in thickness
  • Hinge leaf wraps around the back of the door for extra attachment strength
  • "No-mortise" type hinge does not require mortising the door or frame
  • These hinges work well for entertainment center doors with "articulated" doors
  • Door gap as small as 1/16" because of no-mortise style
  • Non-self closing
  • Hinge is 2-1/2" tall. From tip to tip it is 2-3/4"
  • Base material is steel (except on Solid Brass model)
  • Screw holes are slotted for easy vertical and horizontal adjustment
  • Screws are included

Finishes:

  • Satin nickel
  • Dark Antique English
  • Burnished Brass
  • Antique English
  • Wrought Iron
  • Polished Brass
  • Solid Brass
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399886
Product Name 3/4" Wrap Around Hinges-
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXS-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
SPECIALTY OVERLAY HINGE (W/SOFT-CLOSE) BLACK NICKEL - J160-D22-25T-BN - J160-D22-25T-BN - Sugatsune America, Inc.
Specs
Hinge Type Overlay
Length 5.12 inch (130 mm)
Hole Type Round
View Details