HardwareSource, Inc. Bolt & Strap Hinge 504820

Description
The "bolt" and "strap" for this hinge are ordered as separate components. When ordering components make sure that the "pintle" sizes match. The pintle sizes available for these components are 1/2", 5/8", 3/4" and 7/8". Maximum post sizes(maximum distance between the washers) for the "Bolt" are as follows; SKU 504820 is 4-5/8", SKU 504821 is 6-1/2", 504822 is 10-1/4", 504823 is 7-7/8", 504824 is 10" and 504825 is 9-7/8". The weight ratings listed are for one hinge. For example, if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated at 200 lbs. One hinge consists of one "strap" and one "bolt". You would normally order 2 straps and 2 bolts to hang one gate or door. The "straps" are normally installed using carriage bolts (not included). Two washers and two nuts are included with each "bolt" ordered. PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate
Description
The "bolt" and "strap" for this hinge are ordered as separate components. When ordering components make sure that the "pintle" sizes match. The pintle sizes available for these components are 1/2", 5/8", 3/4" and 7/8". Maximum post sizes(maximum distance between the washers) for the "Bolt" are as follows; SKU 504820 is 4-5/8", SKU 504821 is 6-1/2", 504822 is 10-1/4", 504823 is 7-7/8", 504824 is 10" and 504825 is 9-7/8". The weight ratings listed are for one hinge. For example, if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated at 200 lbs. One hinge consists of one "strap" and one "bolt". You would normally order 2 straps and 2 bolts to hang one gate or door. The "straps" are normally installed using carriage bolts (not included). Two washers and two nuts are included with each "bolt" ordered. PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate

Suppliers

Company
Product
Description
Supplier Links
Bolt & Strap Hinge - 504820 - HardwareSource, Inc.
San Diego, CA, USA
Bolt & Strap Hinge
504820
Bolt & Strap Hinge 504820
The "bolt" and "strap" for this hinge are ordered as separate components. When ordering components make sure that the "pintle" sizes match. The pintle sizes available for these components are 1/2", 5/8", 3/4" and 7/8". Maximum post sizes(maximum distance between the washers) for the "Bolt" are as follows; SKU 504820 is 4-5/8", SKU 504821 is 6-1/2", 504822 is 10-1/4", 504823 is 7-7/8", 504824 is 10" and 504825 is 9-7/8". The weight ratings listed are for one hinge. For example, if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated at 200 lbs. One hinge consists of one "strap" and one "bolt". You would normally order 2 straps and 2 bolts to hang one gate or door. The "straps" are normally installed using carriage bolts (not included). Two washers and two nuts are included with each "bolt" ordered. PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate
  • The "bolt" and "strap" for this hinge are ordered as separate components.
  • When ordering components make sure that the "pintle" sizes match. The pintle sizes available for these components are 1/2", 5/8", 3/4" and 7/8".
  • Maximum post sizes(maximum distance between the washers) for the "Bolt" are as follows; SKU 504820 is 4-5/8", SKU 504821 is 6-1/2", 504822 is 10-1/4", 504823 is 7-7/8", 504824 is 10" and 504825 is 9-7/8".
  • The weight ratings listed are for one hinge. For example, if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated at 200 lbs.
  • One hinge consists of one "strap" and one "bolt". You would normally order 2 straps and 2 bolts to hang one gate or door.
  • The "straps" are normally installed using carriage bolts (not included).
  • Two washers and two nuts are included with each "bolt" ordered.

PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk.

Finishes:

  • Zinc Chromate
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504820
Product Name Bolt & Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9646 inch (24.5 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXD-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 5.7 N-m , Reverse Torque 4 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-650F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
LATERAL OPENING DOOR HINGE 19MM - LIN-X450 - LIN-X450 - Sugatsune America, Inc.
Specs
Length 2.69 inch (68.26 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details