HardwareSource, Inc. Blumotion Soft Close Device 652400

Description
Soft closing device for Blum hinges. When used with Blum hinges this device allows for a smooth, silent close, no matter how hard you shut the door. When you close your cabinet door, the device senses how hard the door is being closed and then adjusts resistance to keep it from slamming shut. Can be installed by itself in the non-hinged side panel by drilling a 10mm hole. It can be surface mounted using a single holder on the inside non-hinged edge of a side panel. For a double door cabinet, it can be installed (using the double holder)on the underside of a shelf. Screws are not included but are offered for purchase during checkout. The holders use two #6 screws each. The soft close device does not use screws to install. Finishes: Nickel
Description
Soft closing device for Blum hinges. When used with Blum hinges this device allows for a smooth, silent close, no matter how hard you shut the door. When you close your cabinet door, the device senses how hard the door is being closed and then adjusts resistance to keep it from slamming shut. Can be installed by itself in the non-hinged side panel by drilling a 10mm hole. It can be surface mounted using a single holder on the inside non-hinged edge of a side panel. For a double door cabinet, it can be installed (using the double holder)on the underside of a shelf. Screws are not included but are offered for purchase during checkout. The holders use two #6 screws each. The soft close device does not use screws to install. Finishes: Nickel

Suppliers

Company
Product
Description
Supplier Links
Blumotion Soft Close Device - 652400 - HardwareSource, Inc.
San Diego, CA, USA
Blumotion Soft Close Device
652400
Blumotion Soft Close Device 652400
Soft closing device for Blum hinges. When used with Blum hinges this device allows for a smooth, silent close, no matter how hard you shut the door. When you close your cabinet door, the device senses how hard the door is being closed and then adjusts resistance to keep it from slamming shut. Can be installed by itself in the non-hinged side panel by drilling a 10mm hole. It can be surface mounted using a single holder on the inside non-hinged edge of a side panel. For a double door cabinet, it can be installed (using the double holder)on the underside of a shelf. Screws are not included but are offered for purchase during checkout. The holders use two #6 screws each. The soft close device does not use screws to install. Finishes: Nickel
  • Soft closing device for Blum hinges.
  • When used with Blum hinges this device allows for a smooth, silent close, no matter how hard you shut the door.
  • When you close your cabinet door, the device senses how hard the door is being closed and then adjusts resistance to keep it from slamming shut.
  • Can be installed by itself in the non-hinged side panel by drilling a 10mm hole.
  • It can be surface mounted using a single holder on the inside non-hinged edge of a side panel.
  • For a double door cabinet, it can be installed (using the double holder)on the underside of a shelf.
  • Screws are not included but are offered for purchase during checkout. The holders use two #6 screws each. The soft close device does not use screws to install.

Finishes:

  • Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 652400
Product Name Blumotion Soft Close Device
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXS-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Adjustable Torque Hinge, Sy mmetric, Medium Size, Acetal Copolymer, Natural, White - E6-10-301-10 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Acetal Copolymer
View Details
3 suppliers
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NL4040 - AS-HG-AL-NL4040 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details