HardwareSource, Inc. Welding Hinge, Two Piece Steel 602008

Description
This 2-piece weld-on hinge is extremely popular because of its high weight load capacity as well as it professional appearance. Ideal for gates, machinery doors, barbeque pits, electrical boxes, and trailers. It can be welded on as a lift-off hinge or it can be permanently mounted. Made from mild steel (1015) with a case hardened fixed steel pin and a brass washer. Weight rating shown is for a pair of hinges. A pair of hinges is two hinges. The "S-dimension" is the diameter plus the welding area.
Description
This 2-piece weld-on hinge is extremely popular because of its high weight load capacity as well as it professional appearance. Ideal for gates, machinery doors, barbeque pits, electrical boxes, and trailers. It can be welded on as a lift-off hinge or it can be permanently mounted. Made from mild steel (1015) with a case hardened fixed steel pin and a brass washer. Weight rating shown is for a pair of hinges. A pair of hinges is two hinges. The "S-dimension" is the diameter plus the welding area.

Suppliers

Company
Product
Description
Supplier Links
Welding Hinge, Two Piece Steel - 602008 - HardwareSource, Inc.
San Diego, CA, USA
Welding Hinge, Two Piece Steel
602008
Welding Hinge, Two Piece Steel 602008
This 2-piece weld-on hinge is extremely popular because of its high weight load capacity as well as it professional appearance. Ideal for gates, machinery doors, barbeque pits, electrical boxes, and trailers. It can be welded on as a lift-off hinge or it can be permanently mounted. Made from mild steel (1015) with a case hardened fixed steel pin and a brass washer. Weight rating shown is for a pair of hinges. A pair of hinges is two hinges. The "S-dimension" is the diameter plus the welding area.
  • This 2-piece weld-on hinge is extremely popular because of its high weight load capacity as well as it professional appearance.
  • Ideal for gates, machinery doors, barbeque pits, electrical boxes, and trailers.
  • It can be welded on as a lift-off hinge or it can be permanently mounted.
  • Made from mild steel (1015) with a case hardened fixed steel pin and a brass washer.
  • Weight rating shown is for a pair of hinges. A pair of hinges is two hinges.
  • The "S-dimension" is the diameter plus the welding area.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 602008
Product Name Welding Hinge, Two Piece Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9055 inch (23 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1616lbs Compression & 1616lbs Tension - S99FXD-100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Stainless Steel, Passivated - 96-04-S1WR - Southco
Specs
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
SOFT-CLOSE DAMPENING HINGE - HG-JHWG70 - HG-JHWG70 - Sugatsune America, Inc.
Specs
Length 2.88 inch (73.02 mm)
Hole Type Round
Number of Holes 4
View Details