HardwareSource, Inc. Semi-Concealed Hinge, Variable Overlay, Self-.. 399052

Description
Semi-Concealed Hinge, Variable Overlay, Self-Closing, Champagne Finish self-closing hinge steel base material wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Champagne Finish
Description
Semi-Concealed Hinge, Variable Overlay, Self-Closing, Champagne Finish self-closing hinge steel base material wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Champagne Finish

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinge, Variable Overlay, Self-.. - 399052 - HardwareSource, Inc.
San Diego, CA, USA
Semi-Concealed Hinge, Variable Overlay, Self-..
399052
Semi-Concealed Hinge, Variable Overlay, Self-.. 399052
Semi-Concealed Hinge, Variable Overlay, Self-Closing, Champagne Finish self-closing hinge steel base material wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Champagne Finish

Semi-Concealed Hinge, Variable Overlay, Self-Closing, Champagne Finish

  • self-closing hinge
  • steel base material
  • wood screws are included
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Champagne Finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399052
Product Name Semi-Concealed Hinge, Variable Overlay, Self-..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-99-229 - bisco industries
Specs
Hinge Type Concealed
View Details
GLASS DOOR HINGE - GH-34-8CR-K - GH-34-8CR-K - Sugatsune America, Inc.
Specs
Length 1.25 inch (31.75 mm)
Hole Type Round
Number of Holes 3
View Details