HardwareSource, Inc. Solid Brass Hinges with Ball Tip 406106

Description
These hinges are very high quality solid brass hinges (extruded brass). The tips on these hinges screw on and off and the hinge pins are removable. Designed for installation on cabinets with a minimum 3/4" thickness. PLEASE NOTE; Hole patterns vary according to size of hinge. Solid brass base material. Matching flat head screws are included. Finishes: Polished Brass Dark Bronze
Description
These hinges are very high quality solid brass hinges (extruded brass). The tips on these hinges screw on and off and the hinge pins are removable. Designed for installation on cabinets with a minimum 3/4" thickness. PLEASE NOTE; Hole patterns vary according to size of hinge. Solid brass base material. Matching flat head screws are included. Finishes: Polished Brass Dark Bronze

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Hinges with Ball Tip - 406106 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Hinges with Ball Tip
406106
Solid Brass Hinges with Ball Tip 406106
These hinges are very high quality solid brass hinges (extruded brass). The tips on these hinges screw on and off and the hinge pins are removable. Designed for installation on cabinets with a minimum 3/4" thickness. PLEASE NOTE; Hole patterns vary according to size of hinge. Solid brass base material. Matching flat head screws are included. Finishes: Polished Brass Dark Bronze
  • These hinges are very high quality solid brass hinges (extruded brass).
  • The tips on these hinges screw on and off and the hinge pins are removable.
  • Designed for installation on cabinets with a minimum 3/4" thickness.
  • PLEASE NOTE; Hole patterns vary according to size of hinge.
  • Solid brass base material.
  • Matching flat head screws are included.

Finishes:

  • Polished Brass
  • Dark Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 406106
Product Name Solid Brass Hinges with Ball Tip
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 2.76 inch (70 mm)
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 2.3 N-m , Reverse Torque 1.4 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-220F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
STAINLESS STEEL HINGE, FREE SWING - 304B-46/19 - 304B-46/19 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 2
View Details