HardwareSource, Inc. Double Demountable 1/4" Overlay Hinge 399966

Description
Double demountable hinges mount with two inserts, one in a slot on the edge of the face frame and the other in a slot on the edge of the door. Self-closing, 1/4" overlay hinge. For overlay doors. An overlay door is a door that is larger than the cabinet opening (it "overlays" the opening) that it covers. When the door is closed it "sits" on top of the opening. No part of the door enters the opening when the door is in the closed position. No screws needed. Hinge measures 2-1/4" tall. Joint length is 1-7/8" . The joint length is the tip to tip measurement of the hinge pin. Made from steel base material. For information on how to measure your overlay, click on the link below. Finishes: Satin Nickel Nickel Brass plated Oil Rubbed Bronze
Description
Double demountable hinges mount with two inserts, one in a slot on the edge of the face frame and the other in a slot on the edge of the door. Self-closing, 1/4" overlay hinge. For overlay doors. An overlay door is a door that is larger than the cabinet opening (it "overlays" the opening) that it covers. When the door is closed it "sits" on top of the opening. No part of the door enters the opening when the door is in the closed position. No screws needed. Hinge measures 2-1/4" tall. Joint length is 1-7/8" . The joint length is the tip to tip measurement of the hinge pin. Made from steel base material. For information on how to measure your overlay, click on the link below. Finishes: Satin Nickel Nickel Brass plated Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Double Demountable 1/4
San Diego, CA, USA
Double Demountable 1/4" Overlay Hinge
399966
Double Demountable 1/4" Overlay Hinge 399966
Double demountable hinges mount with two inserts, one in a slot on the edge of the face frame and the other in a slot on the edge of the door. Self-closing, 1/4" overlay hinge. For overlay doors. An overlay door is a door that is larger than the cabinet opening (it "overlays" the opening) that it covers. When the door is closed it "sits" on top of the opening. No part of the door enters the opening when the door is in the closed position. No screws needed. Hinge measures 2-1/4" tall. Joint length is 1-7/8" . The joint length is the tip to tip measurement of the hinge pin. Made from steel base material. For information on how to measure your overlay, click on the link below. Finishes: Satin Nickel Nickel Brass plated Oil Rubbed Bronze
  • Double demountable hinges mount with two inserts, one in a slot on the edge of the face frame and the other in a slot on the edge of the door.
  • Self-closing, 1/4" overlay hinge.
  • For overlay doors. An overlay door is a door that is larger than the cabinet opening (it "overlays" the opening) that it covers. When the door is closed it "sits" on top of the opening. No part of the door enters the opening when the door is in the closed position.
  • No screws needed.
  • Hinge measures 2-1/4" tall. Joint length is 1-7/8" . The joint length is the tip to tip measurement of the hinge pin.
  • Made from steel base material.
  • For information on how to measure your overlay, click on the link below.

Finishes:

  • Satin Nickel
  • Nickel
  • Brass plated
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399966
Product Name Double Demountable 1/4" Overlay Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details
Single End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXS-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-151 - bisco industries
Specs
Hinge Type Concealed
View Details
LIFT ASSIST HINGE, UNDER MOUNT, MAX TORQUE ANGLE 35° - HG-PA231-25 - HG-PA231-25 - Sugatsune America, Inc.
Specs
Length 9.12 inch (232 mm)
Hole Type Round
Number of Holes 12
View Details