HardwareSource, Inc. 270 Degree Overlay Hinge (3/4"-15/16" Door Th.. 658015

Description
270 Degree Overlay Hinge (3/4"-15/16" Door Thickness) 270 degree hinge for cabinets with overlay doors. Designed for TV and entertainment units which need wide opening doors. Opens 270 degrees for unobstructed view when installed as a "full overlay" hinge (hinge pin needs to be at the corner of the cabinet). Can be recessed (mortised) into door for a sleek look. For doors 3/4" thick if the hinge is not mortised into the door and 15/16" if the hinge is mortised into the door. Solid brass base material. Hinge dimension: 1-9/16" tall, projects out from cabinet surface 1-5/16", attachment to backside of door is 1-3/8". Uses #6 flat head screws, 5 each per hinge (screws are not included but they are offered for purchase during checkout). Hinge shown in photo is the Polished Brass hinge. All parts of the hinge that are visible after installation are either a highly polished brass or a beautiful satin nickel. Finishes: Polished Brass Satin Nickel
Description
270 Degree Overlay Hinge (3/4"-15/16" Door Thickness) 270 degree hinge for cabinets with overlay doors. Designed for TV and entertainment units which need wide opening doors. Opens 270 degrees for unobstructed view when installed as a "full overlay" hinge (hinge pin needs to be at the corner of the cabinet). Can be recessed (mortised) into door for a sleek look. For doors 3/4" thick if the hinge is not mortised into the door and 15/16" if the hinge is mortised into the door. Solid brass base material. Hinge dimension: 1-9/16" tall, projects out from cabinet surface 1-5/16", attachment to backside of door is 1-3/8". Uses #6 flat head screws, 5 each per hinge (screws are not included but they are offered for purchase during checkout). Hinge shown in photo is the Polished Brass hinge. All parts of the hinge that are visible after installation are either a highly polished brass or a beautiful satin nickel. Finishes: Polished Brass Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
270 Degree Overlay Hinge (3/4
San Diego, CA, USA
270 Degree Overlay Hinge (3/4"-15/16" Door Th..
658015
270 Degree Overlay Hinge (3/4"-15/16" Door Th.. 658015
270 Degree Overlay Hinge (3/4"-15/16" Door Thickness) 270 degree hinge for cabinets with overlay doors. Designed for TV and entertainment units which need wide opening doors. Opens 270 degrees for unobstructed view when installed as a "full overlay" hinge (hinge pin needs to be at the corner of the cabinet). Can be recessed (mortised) into door for a sleek look. For doors 3/4" thick if the hinge is not mortised into the door and 15/16" if the hinge is mortised into the door. Solid brass base material. Hinge dimension: 1-9/16" tall, projects out from cabinet surface 1-5/16", attachment to backside of door is 1-3/8". Uses #6 flat head screws, 5 each per hinge (screws are not included but they are offered for purchase during checkout). Hinge shown in photo is the Polished Brass hinge. All parts of the hinge that are visible after installation are either a highly polished brass or a beautiful satin nickel. Finishes: Polished Brass Satin Nickel

270 Degree Overlay Hinge (3/4"-15/16" Door Thickness)

  • 270 degree hinge for cabinets with overlay doors.
  • Designed for TV and entertainment units which need wide opening doors.
  • Opens 270 degrees for unobstructed view when installed as a "full overlay" hinge (hinge pin needs to be at the corner of the cabinet).
  • Can be recessed (mortised) into door for a sleek look.
  • For doors 3/4" thick if the hinge is not mortised into the door and 15/16" if the hinge is mortised into the door.
  • Solid brass base material.
  • Hinge dimension: 1-9/16" tall, projects out from cabinet surface 1-5/16", attachment to backside of door is 1-3/8".
  • Uses #6 flat head screws, 5 each per hinge (screws are not included but they are offered for purchase during checkout).
  • Hinge shown in photo is the Polished Brass hinge. All parts of the hinge that are visible after installation are either a highly polished brass or a beautiful satin nickel.

Finishes:

  • Polished Brass
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658015
Product Name 270 Degree Overlay Hinge (3/4"-15/16" Door Th..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 39.37 inch (1000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-410-11 - bisco industries
Specs
Hinge Type Concealed
View Details