HardwareSource, Inc. Double Acting Spring Hinges Light Duty 760152

Description
This is a high quality American made product. Double acting spring hinge. Does not include the "Hold open" feature. This is a light duty hinge. Great for louver type doors. Spring tension is adjustable. Maximum door width is 18". Minimum door height is 42". Made from steel base material. This product is U.S made. Comes complete with wood screws (#7 x 3/4"). The barrels are 3" high. The mounting plate is 2-1/8" tall. *Maximum door weight (lbs.) using two hinges. Finishes: 600 (USP) primed for painting. 603 (US2G) zinc plated (very similar to polished chrome) 633 (US4) satin brass plated.
Description
This is a high quality American made product. Double acting spring hinge. Does not include the "Hold open" feature. This is a light duty hinge. Great for louver type doors. Spring tension is adjustable. Maximum door width is 18". Minimum door height is 42". Made from steel base material. This product is U.S made. Comes complete with wood screws (#7 x 3/4"). The barrels are 3" high. The mounting plate is 2-1/8" tall. *Maximum door weight (lbs.) using two hinges. Finishes: 600 (USP) primed for painting. 603 (US2G) zinc plated (very similar to polished chrome) 633 (US4) satin brass plated.

Suppliers

Company
Product
Description
Supplier Links
Double Acting Spring Hinges Light Duty - 760152 - HardwareSource, Inc.
San Diego, CA, USA
Double Acting Spring Hinges Light Duty
760152
Double Acting Spring Hinges Light Duty 760152
This is a high quality American made product. Double acting spring hinge. Does not include the "Hold open" feature. This is a light duty hinge. Great for louver type doors. Spring tension is adjustable. Maximum door width is 18". Minimum door height is 42". Made from steel base material. This product is U.S made. Comes complete with wood screws (#7 x 3/4"). The barrels are 3" high. The mounting plate is 2-1/8" tall. *Maximum door weight (lbs.) using two hinges. Finishes: 600 (USP) primed for painting. 603 (US2G) zinc plated (very similar to polished chrome) 633 (US4) satin brass plated.
  • This is a high quality American made product.
  • Double acting spring hinge. Does not include the "Hold open" feature.
  • This is a light duty hinge. Great for louver type doors.
  • Spring tension is adjustable.
  • Maximum door width is 18".
  • Minimum door height is 42".
  • Made from steel base material.
  • This product is U.S made.
  • Comes complete with wood screws (#7 x 3/4").
  • The barrels are 3" high. The mounting plate is 2-1/8" tall.

*Maximum door weight (lbs.) using two hinges.

Finishes:

  • 600 (USP) primed for painting.
  • 603 (US2G) zinc plated (very similar to polished chrome)
  • 633 (US4) satin brass plated.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760152
Product Name Double Acting Spring Hinges Light Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9646 inch (24.5 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
LATERAL OPENING DOOR HINGE 14MM - LIN-X450+5 - LIN-X450+5 - Sugatsune America, Inc.
Specs
Length 10.38 inch (264 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details