HardwareSource, Inc. Satin Nickel Overlay Hinge 732125

Description
Cabinet hinge made for overlay doors. This versitile hinge solves a lot of retrofit problems because it is a variable overlay hinge. After installation only the hinge pin barrel is visible on the edge of the cabinet door. No screws are visible after installation. This hinge is a variable overlay, it can be installed on any cabinet where the door overlays the cabinet opening by 1/2" or greater. Hinge is self-closing. Matching wood screws are included. Hinge measures approximately 2-3/8" tall by 1-3/4" wide. Hinge needs a minimum of 7/8" on the face frame of the cabinet for installation. The center-to-center screw hole dimension for the hinge wing that mounts on the cabinet face frame is 1-13/16". Finish: Satin Nickel (also known as Brushed Nickel or Dull Nickel)
Description
Cabinet hinge made for overlay doors. This versitile hinge solves a lot of retrofit problems because it is a variable overlay hinge. After installation only the hinge pin barrel is visible on the edge of the cabinet door. No screws are visible after installation. This hinge is a variable overlay, it can be installed on any cabinet where the door overlays the cabinet opening by 1/2" or greater. Hinge is self-closing. Matching wood screws are included. Hinge measures approximately 2-3/8" tall by 1-3/4" wide. Hinge needs a minimum of 7/8" on the face frame of the cabinet for installation. The center-to-center screw hole dimension for the hinge wing that mounts on the cabinet face frame is 1-13/16". Finish: Satin Nickel (also known as Brushed Nickel or Dull Nickel)

Suppliers

Company
Product
Description
Supplier Links
Satin Nickel Overlay Hinge - 732125 - HardwareSource, Inc.
San Diego, CA, USA
Satin Nickel Overlay Hinge
732125
Satin Nickel Overlay Hinge 732125
Cabinet hinge made for overlay doors. This versitile hinge solves a lot of retrofit problems because it is a variable overlay hinge. After installation only the hinge pin barrel is visible on the edge of the cabinet door. No screws are visible after installation. This hinge is a variable overlay, it can be installed on any cabinet where the door overlays the cabinet opening by 1/2" or greater. Hinge is self-closing. Matching wood screws are included. Hinge measures approximately 2-3/8" tall by 1-3/4" wide. Hinge needs a minimum of 7/8" on the face frame of the cabinet for installation. The center-to-center screw hole dimension for the hinge wing that mounts on the cabinet face frame is 1-13/16". Finish: Satin Nickel (also known as Brushed Nickel or Dull Nickel)
  • Cabinet hinge made for overlay doors.
  • This versitile hinge solves a lot of retrofit problems because it is a variable overlay hinge. After installation only the hinge pin barrel is visible on the edge of the cabinet door. No screws are visible after installation.
  • This hinge is a variable overlay, it can be installed on any cabinet where the door overlays the cabinet opening by 1/2" or greater.
  • Hinge is self-closing.
  • Matching wood screws are included.
  • Hinge measures approximately 2-3/8" tall by 1-3/4" wide.
  • Hinge needs a minimum of 7/8" on the face frame of the cabinet for installation.
  • The center-to-center screw hole dimension for the hinge wing that mounts on the cabinet face frame is 1-13/16".

Finish:

  • Satin Nickel (also known as Brushed Nickel or Dull Nickel)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 732125
Product Name Satin Nickel Overlay Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-99-229 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-600 - LSD-30-600 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details