HardwareSource, Inc. Stainless Steel Pulls for Cabinets and Drawers 806008

Description
Stainless steel pulls for drawers and cabinets. Available in sizes ranging from 5" to 56.5" long. All sizes have two attachment legs except for the two largest sizes (46" and 54") which have 3 attachment legs. The "center-to-center" dimension refers to the distance between the center of the screwholes of the attachment legs. The diameter of the pull is approximately 1/2" (actual dimension is 12mm). The projection (or height) of the pull is 1.3". Made from solid stainless steel. Two sets of screws are included. One set is 1-1/8" long. The second set is 1-7/16" long. PLEASE NOTE; screws are made from plated steel. Finishes: Stainless Steel
Description
Stainless steel pulls for drawers and cabinets. Available in sizes ranging from 5" to 56.5" long. All sizes have two attachment legs except for the two largest sizes (46" and 54") which have 3 attachment legs. The "center-to-center" dimension refers to the distance between the center of the screwholes of the attachment legs. The diameter of the pull is approximately 1/2" (actual dimension is 12mm). The projection (or height) of the pull is 1.3". Made from solid stainless steel. Two sets of screws are included. One set is 1-1/8" long. The second set is 1-7/16" long. PLEASE NOTE; screws are made from plated steel. Finishes: Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Pulls for Cabinets and Drawers - 806008 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Pulls for Cabinets and Drawers
806008
Stainless Steel Pulls for Cabinets and Drawers 806008
Stainless steel pulls for drawers and cabinets. Available in sizes ranging from 5" to 56.5" long. All sizes have two attachment legs except for the two largest sizes (46" and 54") which have 3 attachment legs. The "center-to-center" dimension refers to the distance between the center of the screwholes of the attachment legs. The diameter of the pull is approximately 1/2" (actual dimension is 12mm). The projection (or height) of the pull is 1.3". Made from solid stainless steel. Two sets of screws are included. One set is 1-1/8" long. The second set is 1-7/16" long. PLEASE NOTE; screws are made from plated steel. Finishes: Stainless Steel
  • Stainless steel pulls for drawers and cabinets.
  • Available in sizes ranging from 5" to 56.5" long.
  • All sizes have two attachment legs except for the two largest sizes (46" and 54") which have 3 attachment legs.
  • The "center-to-center" dimension refers to the distance between the center of the screwholes of the attachment legs.
  • The diameter of the pull is approximately 1/2" (actual dimension is 12mm).
  • The projection (or height) of the pull is 1.3".
  • Made from solid stainless steel.
  • Two sets of screws are included. One set is 1-1/8" long. The second set is 1-7/16" long. PLEASE NOTE; screws are made from plated steel.

Finishes:

  • Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 806008
Product Name Stainless Steel Pulls for Cabinets and Drawers
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 6659942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 4.02 inch (102 mm)
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-112-300-11 - bisco industries
Specs
Hinge Type Concealed
View Details
STANDARD FRAME GRAVITY HINGE - GH-G02SH-BL-L - GH-G02SH-BL-L - Sugatsune America, Inc.
Specs
Length 2.11 inch (53.59 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Black
View Details