HardwareSource, Inc. - 24" Warwick Dummy Strap Hinge- 778226

Description
False Strap for use with butt hinges Black square head screws are included 24 inches in length 10-1/2 inches at widest point made of 7/64" thick steel Finishes: Black Iron
Description
False Strap for use with butt hinges Black square head screws are included 24 inches in length 10-1/2 inches at widest point made of 7/64" thick steel Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
- 24
San Diego, CA, USA
- 24" Warwick Dummy Strap Hinge-
778226
- 24" Warwick Dummy Strap Hinge- 778226
False Strap for use with butt hinges Black square head screws are included 24 inches in length 10-1/2 inches at widest point made of 7/64" thick steel Finishes: Black Iron
  • False Strap for use with butt hinges
  • Black square head screws are included
  • 24 inches in length
  • 10-1/2 inches at widest point
  • made of 7/64" thick steel

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778226
Product Name - 24" Warwick Dummy Strap Hinge-
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3799157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.6299 inch (16 mm)
Length 3.62 inch (92 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
BUTT HINGE - LSA-65 - LSA-65 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details