HardwareSource, Inc. Pintle Strap Hinge, Heart Style with Carriage.. 778224

Description
Pintle Strap Hinge, Heart Style with Carriage Bolts Heart style strap hinge with a pintle end that fastens to wood or masonry (with masonry anchor, not included) This strap hinge is for heavy duty use. It can be used on a gate weighing up to 250lbs (per pair of hinges). Comes complete with 3 black carriage bolts (plus nuts and washers) and a black square head wood screw Pintle style mounting allows gate to be removed by lifting off pintle With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out). Normal installation requires two hinges per gate "Hook Size" refers to the dimensions of the threaded portion. "Screw Size" refers to the carriage bolt dimensions. Be sure to see our section "OTHER GATE ITEMS" for gate latches, handles and cane bolts in the same style Finishes: Black Iron
Description
Pintle Strap Hinge, Heart Style with Carriage Bolts Heart style strap hinge with a pintle end that fastens to wood or masonry (with masonry anchor, not included) This strap hinge is for heavy duty use. It can be used on a gate weighing up to 250lbs (per pair of hinges). Comes complete with 3 black carriage bolts (plus nuts and washers) and a black square head wood screw Pintle style mounting allows gate to be removed by lifting off pintle With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out). Normal installation requires two hinges per gate "Hook Size" refers to the dimensions of the threaded portion. "Screw Size" refers to the carriage bolt dimensions. Be sure to see our section "OTHER GATE ITEMS" for gate latches, handles and cane bolts in the same style Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
Pintle Strap Hinge, Heart Style with Carriage.. - 778224 - HardwareSource, Inc.
San Diego, CA, USA
Pintle Strap Hinge, Heart Style with Carriage..
778224
Pintle Strap Hinge, Heart Style with Carriage.. 778224
Pintle Strap Hinge, Heart Style with Carriage Bolts Heart style strap hinge with a pintle end that fastens to wood or masonry (with masonry anchor, not included) This strap hinge is for heavy duty use. It can be used on a gate weighing up to 250lbs (per pair of hinges). Comes complete with 3 black carriage bolts (plus nuts and washers) and a black square head wood screw Pintle style mounting allows gate to be removed by lifting off pintle With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out). Normal installation requires two hinges per gate "Hook Size" refers to the dimensions of the threaded portion. "Screw Size" refers to the carriage bolt dimensions. Be sure to see our section "OTHER GATE ITEMS" for gate latches, handles and cane bolts in the same style Finishes: Black Iron

Pintle Strap Hinge, Heart Style with Carriage Bolts

  • Heart style strap hinge with a pintle end that fastens to wood or masonry (with masonry anchor, not included)
  • This strap hinge is for heavy duty use. It can be used on a gate weighing up to 250lbs (per pair of hinges). Comes complete with 3 black carriage bolts (plus nuts and washers) and a black square head wood screw
  • Pintle style mounting allows gate to be removed by lifting off pintle
  • With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out).
  • Normal installation requires two hinges per gate
  • "Hook Size" refers to the dimensions of the threaded portion. "Screw Size" refers to the carriage bolt dimensions.
  • Be sure to see our section "OTHER GATE ITEMS" for gate latches, handles and cane bolts in the same style

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778224
Product Name Pintle Strap Hinge, Heart Style with Carriage..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-3 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
TORQUE HINGE - HG-TB45R - HG-TB45R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details