HardwareSource, Inc. Inset Glass Door Hinge, Bore Type 658096

Description
Inset type glass door hinge. Requires two holes (approximately 3/8") bored in glass to install. Hinge measures approximately 1-7/8" tall. Leaf that attaches to glass is about 1-3/8" wide. Leaf that attaches to side panel is about 2" wide. Screws to attach hinge to side panel are not included (uses #6 Pan Head, stainless steel screws are offered for purchase during checkout). All other fasteners are included. The hinge body is polished stainless steel (type 304). The fixing plate (attaches to front of glass) is made from zinc allow and is polished chrome plated. For glass thicknesses from 3/16" to 5/16". For glass doors up to 26 lbs and 25.5" wide (per pair of hinges). Finishes: Polished Chrome and Polished Stainless Steel
Description
Inset type glass door hinge. Requires two holes (approximately 3/8") bored in glass to install. Hinge measures approximately 1-7/8" tall. Leaf that attaches to glass is about 1-3/8" wide. Leaf that attaches to side panel is about 2" wide. Screws to attach hinge to side panel are not included (uses #6 Pan Head, stainless steel screws are offered for purchase during checkout). All other fasteners are included. The hinge body is polished stainless steel (type 304). The fixing plate (attaches to front of glass) is made from zinc allow and is polished chrome plated. For glass thicknesses from 3/16" to 5/16". For glass doors up to 26 lbs and 25.5" wide (per pair of hinges). Finishes: Polished Chrome and Polished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Inset Glass Door Hinge, Bore Type - 658096 - HardwareSource, Inc.
San Diego, CA, USA
Inset Glass Door Hinge, Bore Type
658096
Inset Glass Door Hinge, Bore Type 658096
Inset type glass door hinge. Requires two holes (approximately 3/8") bored in glass to install. Hinge measures approximately 1-7/8" tall. Leaf that attaches to glass is about 1-3/8" wide. Leaf that attaches to side panel is about 2" wide. Screws to attach hinge to side panel are not included (uses #6 Pan Head, stainless steel screws are offered for purchase during checkout). All other fasteners are included. The hinge body is polished stainless steel (type 304). The fixing plate (attaches to front of glass) is made from zinc allow and is polished chrome plated. For glass thicknesses from 3/16" to 5/16". For glass doors up to 26 lbs and 25.5" wide (per pair of hinges). Finishes: Polished Chrome and Polished Stainless Steel
  • Inset type glass door hinge.
  • Requires two holes (approximately 3/8") bored in glass to install.
  • Hinge measures approximately 1-7/8" tall.
  • Leaf that attaches to glass is about 1-3/8" wide.
  • Leaf that attaches to side panel is about 2" wide.
  • Screws to attach hinge to side panel are not included (uses #6 Pan Head, stainless steel screws are offered for purchase during checkout). All other fasteners are included.
  • The hinge body is polished stainless steel (type 304). The fixing plate (attaches to front of glass) is made from zinc allow and is polished chrome plated.
  • For glass thicknesses from 3/16" to 5/16".
  • For glass doors up to 26 lbs and 25.5" wide (per pair of hinges).

Finishes:

  • Polished Chrome and Polished Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658096
Product Name Inset Glass Door Hinge, Bore Type
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 9 N-m , Reverse Torque 9 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-680S-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95BF-R - HG-MA95BF-R - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details