HardwareSource, Inc. Cast Iron Shutter Hinges, Surface Mounted 738016

Description
These shutter hinges are used for surface mounted installations. Allows shutter to "lift off" for cleaning or painting Cast iron material ready for painting Uses #10 flat head screws (not included) These shutter hinges are sold by the set. A set is 4 hinges (enough for 2 shutters) NOTE: two sets of shutter fasteners are included with SKU 924000. Click on 2nd link below for photo. Shutter fasteners are not included with SKU 738016. For explanation of "Throw" click on link below. Finishes: raw cast iron, no finish
Description
These shutter hinges are used for surface mounted installations. Allows shutter to "lift off" for cleaning or painting Cast iron material ready for painting Uses #10 flat head screws (not included) These shutter hinges are sold by the set. A set is 4 hinges (enough for 2 shutters) NOTE: two sets of shutter fasteners are included with SKU 924000. Click on 2nd link below for photo. Shutter fasteners are not included with SKU 738016. For explanation of "Throw" click on link below. Finishes: raw cast iron, no finish

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Shutter Hinges, Surface Mounted - 738016 - HardwareSource, Inc.
San Diego, CA, USA
Cast Iron Shutter Hinges, Surface Mounted
738016
Cast Iron Shutter Hinges, Surface Mounted 738016
These shutter hinges are used for surface mounted installations. Allows shutter to "lift off" for cleaning or painting Cast iron material ready for painting Uses #10 flat head screws (not included) These shutter hinges are sold by the set. A set is 4 hinges (enough for 2 shutters) NOTE: two sets of shutter fasteners are included with SKU 924000. Click on 2nd link below for photo. Shutter fasteners are not included with SKU 738016. For explanation of "Throw" click on link below. Finishes: raw cast iron, no finish
  • These shutter hinges are used for surface mounted installations.
  • Allows shutter to "lift off" for cleaning or painting
  • Cast iron material ready for painting
  • Uses #10 flat head screws (not included)
  • These shutter hinges are sold by the set. A set is 4 hinges (enough for 2 shutters)
  • NOTE: two sets of shutter fasteners are included with SKU 924000. Click on 2nd link below for photo. Shutter fasteners are not included with SKU 738016.
  • For explanation of "Throw" click on link below.

Finishes:

  • raw cast iron, no finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 738016
Product Name Cast Iron Shutter Hinges, Surface Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 39.37 inch (1000 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Glass Filled Nylon, Black - 96-10-410-11 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Glass Filled Nylon
View Details
2 suppliers
DETENT TORQUE HINGE - HG-DTB8-R - HG-DTB8-R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.5 inch (38.1 mm)
Hole Type Round
View Details