HardwareSource, Inc. 4 x 4 Acorn Spring Butt Hinge, 5/8 Radius 760299

Description
Residential grade spring hinge is specially made to fit certain doors and frames made by Acorn. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed as a Grade 1 hinge for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated
Description
Residential grade spring hinge is specially made to fit certain doors and frames made by Acorn. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed as a Grade 1 hinge for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated

Suppliers

Company
Product
Description
Supplier Links
4 x 4 Acorn Spring Butt Hinge, 5/8 Radius - 760299 - HardwareSource, Inc.
San Diego, CA, USA
4 x 4 Acorn Spring Butt Hinge, 5/8 Radius
760299
4 x 4 Acorn Spring Butt Hinge, 5/8 Radius 760299
Residential grade spring hinge is specially made to fit certain doors and frames made by Acorn. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed as a Grade 1 hinge for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated
  • Residential grade spring hinge is specially made to fit certain doors and frames made by Acorn.
  • Made from steel base material.
  • Spring tension is easily adjustable.
  • Hinge is UL listed as a Grade 1 hinge for fire door applications.
  • Wood screws and machine screws are included.

Finishes:

  • 633 (US4) Satin Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760299
Product Name 4 x 4 Acorn Spring Butt Hinge, 5/8 Radius
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1241910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.5512 inch (14 mm)
Length 1.93 inch (49 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-300-120 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBSJ40R - HG-TBSJ40R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details