HardwareSource, Inc. Spring Pivots, Mortise Mount 760334

Description
This Mortise Mount Spring Pivot differs from our Surface Mount Spring Pivot in that both the bottom and top units (pivots) may be mortised into the door. Note the difference in the placement of the door bracket on the spring cylinder. The 2.5" diameter spring cylinder on the bottom pivot can be mortised into the door. Since the maximum door thickness that the unit will accomodate is 2.5" the cylinder will show and be flush with a 2.5" thick door. The Spring Pivot Hinge is a double-acting hinge. The hinge swings 90 degrees in both directions and returns to center. Spring tension is adjustable. Hinge does not have "Hold Open" feature. Base is cast steel. Hinge sits on ball bearings. Hinge is non-handed, works on both left hand and right hand gates and doors. Maximum door width is 36". Maximum door thickness is 2.5". Maximum door weight is 75lbs. The door jamb bracket is 1-1/4" in width. Minimum door thickness is 1" . Wood screws are included. Picture shows one set. A set is the top pivot and the bottom pivot. A set will hang one door or gate.
Description
This Mortise Mount Spring Pivot differs from our Surface Mount Spring Pivot in that both the bottom and top units (pivots) may be mortised into the door. Note the difference in the placement of the door bracket on the spring cylinder. The 2.5" diameter spring cylinder on the bottom pivot can be mortised into the door. Since the maximum door thickness that the unit will accomodate is 2.5" the cylinder will show and be flush with a 2.5" thick door. The Spring Pivot Hinge is a double-acting hinge. The hinge swings 90 degrees in both directions and returns to center. Spring tension is adjustable. Hinge does not have "Hold Open" feature. Base is cast steel. Hinge sits on ball bearings. Hinge is non-handed, works on both left hand and right hand gates and doors. Maximum door width is 36". Maximum door thickness is 2.5". Maximum door weight is 75lbs. The door jamb bracket is 1-1/4" in width. Minimum door thickness is 1" . Wood screws are included. Picture shows one set. A set is the top pivot and the bottom pivot. A set will hang one door or gate.

Suppliers

Company
Product
Description
Supplier Links
Spring Pivots, Mortise Mount - 760334 - HardwareSource, Inc.
San Diego, CA, USA
Spring Pivots, Mortise Mount
760334
Spring Pivots, Mortise Mount 760334
This Mortise Mount Spring Pivot differs from our Surface Mount Spring Pivot in that both the bottom and top units (pivots) may be mortised into the door. Note the difference in the placement of the door bracket on the spring cylinder. The 2.5" diameter spring cylinder on the bottom pivot can be mortised into the door. Since the maximum door thickness that the unit will accomodate is 2.5" the cylinder will show and be flush with a 2.5" thick door. The Spring Pivot Hinge is a double-acting hinge. The hinge swings 90 degrees in both directions and returns to center. Spring tension is adjustable. Hinge does not have "Hold Open" feature. Base is cast steel. Hinge sits on ball bearings. Hinge is non-handed, works on both left hand and right hand gates and doors. Maximum door width is 36". Maximum door thickness is 2.5". Maximum door weight is 75lbs. The door jamb bracket is 1-1/4" in width. Minimum door thickness is 1" . Wood screws are included. Picture shows one set. A set is the top pivot and the bottom pivot. A set will hang one door or gate.
  • This Mortise Mount Spring Pivot differs from our Surface Mount Spring Pivot in that both the bottom and top units (pivots) may be mortised into the door. Note the difference in the placement of the door bracket on the spring cylinder.
  • The 2.5" diameter spring cylinder on the bottom pivot can be mortised into the door. Since the maximum door thickness that the unit will accomodate is 2.5" the cylinder will show and be flush with a 2.5" thick door.
  • The Spring Pivot Hinge is a double-acting hinge. The hinge swings 90 degrees in both directions and returns to center.
  • Spring tension is adjustable.
  • Hinge does not have "Hold Open" feature.
  • Base is cast steel. Hinge sits on ball bearings.
  • Hinge is non-handed, works on both left hand and right hand gates and doors.
  • Maximum door width is 36". Maximum door thickness is 2.5". Maximum door weight is 75lbs.
  • The door jamb bracket is 1-1/4" in width.
  • Minimum door thickness is 1" .
  • Wood screws are included.
  • Picture shows one set. A set is the top pivot and the bottom pivot. A set will hang one door or gate.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760334
Product Name Spring Pivots, Mortise Mount
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.8661 inch (22 mm)
Length 3.27 inch (83 mm)
View Details
Single End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXS-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
DUAL AXIS TORQUE HINGE - HG-TMH2030-BL - HG-TMH2030-BL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details