HardwareSource, Inc. 6" Decorative Tee Strap for Gates and Doors 708112

Description
Decorative Tee strap for gates, large cabinets and full size doors. Tee strap measures 6" wide by 6" tall by 3/4" wide by 5/32" thick. Made from steel base material. Matching wood screws are included. Finishes: Hammered Black
Description
Decorative Tee strap for gates, large cabinets and full size doors. Tee strap measures 6" wide by 6" tall by 3/4" wide by 5/32" thick. Made from steel base material. Matching wood screws are included. Finishes: Hammered Black

Suppliers

Company
Product
Description
Supplier Links
6
San Diego, CA, USA
6" Decorative Tee Strap for Gates and Doors
708112
6" Decorative Tee Strap for Gates and Doors 708112
Decorative Tee strap for gates, large cabinets and full size doors. Tee strap measures 6" wide by 6" tall by 3/4" wide by 5/32" thick. Made from steel base material. Matching wood screws are included. Finishes: Hammered Black
  • Decorative Tee strap for gates, large cabinets and full size doors.
  • Tee strap measures 6" wide by 6" tall by 3/4" wide by 5/32" thick.
  • Made from steel base material.
  • Matching wood screws are included.

Finishes:

  • Hammered Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 708112
Product Name 6" Decorative Tee Strap for Gates and Doors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
Single End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-151 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - LSB-75 - LSB-75 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details