HardwareSource, Inc. Bench Seat Hinge 796033

Description
This hinge works well for hinging a bench seat It is available with springs (as shown in photo) or without springs SKU 796030 (with springs) will counter balance a seat or lid weighing between 17 and 26lbs (keeps the seat from slamming shut and makes it easier to open) SKU 796033 (without springs) works as a hinge without the counter balancing feature for lighter seats. Keep in mind that this model will not keep the seat from slamming shut Both models allow the seat to open to 95 degrees With both models the seat will move forward about 4" as it opens the full 95 degrees Both models are sold by the pair. A pair includes a left hand hinge and a right hand hinge Requires 8 each #12 Pan Head wood screws per pair (not included but offered for purchase during checkout) This hinge is not recommended for toy boxes as it could be a danger to small fingers Finishes: Yellow chromated
Description
This hinge works well for hinging a bench seat It is available with springs (as shown in photo) or without springs SKU 796030 (with springs) will counter balance a seat or lid weighing between 17 and 26lbs (keeps the seat from slamming shut and makes it easier to open) SKU 796033 (without springs) works as a hinge without the counter balancing feature for lighter seats. Keep in mind that this model will not keep the seat from slamming shut Both models allow the seat to open to 95 degrees With both models the seat will move forward about 4" as it opens the full 95 degrees Both models are sold by the pair. A pair includes a left hand hinge and a right hand hinge Requires 8 each #12 Pan Head wood screws per pair (not included but offered for purchase during checkout) This hinge is not recommended for toy boxes as it could be a danger to small fingers Finishes: Yellow chromated

Suppliers

Company
Product
Description
Supplier Links
Bench Seat Hinge - 796033 - HardwareSource, Inc.
San Diego, CA, USA
Bench Seat Hinge
796033
Bench Seat Hinge 796033
This hinge works well for hinging a bench seat It is available with springs (as shown in photo) or without springs SKU 796030 (with springs) will counter balance a seat or lid weighing between 17 and 26lbs (keeps the seat from slamming shut and makes it easier to open) SKU 796033 (without springs) works as a hinge without the counter balancing feature for lighter seats. Keep in mind that this model will not keep the seat from slamming shut Both models allow the seat to open to 95 degrees With both models the seat will move forward about 4" as it opens the full 95 degrees Both models are sold by the pair. A pair includes a left hand hinge and a right hand hinge Requires 8 each #12 Pan Head wood screws per pair (not included but offered for purchase during checkout) This hinge is not recommended for toy boxes as it could be a danger to small fingers Finishes: Yellow chromated
  • This hinge works well for hinging a bench seat
  • It is available with springs (as shown in photo) or without springs
  • SKU 796030 (with springs) will counter balance a seat or lid weighing between 17 and 26lbs (keeps the seat from slamming shut and makes it easier to open)
  • SKU 796033 (without springs) works as a hinge without the counter balancing feature for lighter seats. Keep in mind that this model will not keep the seat from slamming shut
  • Both models allow the seat to open to 95 degrees
  • With both models the seat will move forward about 4" as it opens the full 95 degrees
  • Both models are sold by the pair. A pair includes a left hand hinge and a right hand hinge
  • Requires 8 each #12 Pan Head wood screws per pair (not included but offered for purchase during checkout)
  • This hinge is not recommended for toy boxes as it could be a danger to small fingers

Finishes:

  • Yellow chromated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 796033
Product Name Bench Seat Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2400534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.96 inch (126 mm)
View Details
Single End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXS-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.6 N-m , Reverse Torque 2.7 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-224R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT - HG-PA270-35 - HG-PA270-35 - Sugatsune America, Inc.
Specs
Length 10.81 inch (275 mm)
Hole Type Round
Number of Holes 12
View Details