HardwareSource, Inc. 4" Gate Spring Tee Hinge Set 504691

Description
These hinges are sold by the pair. A pair includes one spring hinge and one non-spring hinge. Hinge measures 5.5" wide by 4" tall. Narrow leaf is 2" wide and wide leaf is 3.5" wide. For gates up to 50lbs in weight. Spring tension is adjustable with allen wrench (included). Matching screws are included. Finishes: Black Zinc Chromate
Description
These hinges are sold by the pair. A pair includes one spring hinge and one non-spring hinge. Hinge measures 5.5" wide by 4" tall. Narrow leaf is 2" wide and wide leaf is 3.5" wide. For gates up to 50lbs in weight. Spring tension is adjustable with allen wrench (included). Matching screws are included. Finishes: Black Zinc Chromate

Suppliers

Company
Product
Description
Supplier Links
4
San Diego, CA, USA
4" Gate Spring Tee Hinge Set
504691
4" Gate Spring Tee Hinge Set 504691
These hinges are sold by the pair. A pair includes one spring hinge and one non-spring hinge. Hinge measures 5.5" wide by 4" tall. Narrow leaf is 2" wide and wide leaf is 3.5" wide. For gates up to 50lbs in weight. Spring tension is adjustable with allen wrench (included). Matching screws are included. Finishes: Black Zinc Chromate
  • These hinges are sold by the pair. A pair includes one spring hinge and one non-spring hinge.
  • Hinge measures 5.5" wide by 4" tall. Narrow leaf is 2" wide and wide leaf is 3.5" wide.
  • For gates up to 50lbs in weight.
  • Spring tension is adjustable with allen wrench (included).
  • Matching screws are included.

Finishes:

  • Black
  • Zinc Chromate
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504691
Product Name 4" Gate Spring Tee Hinge Set
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.44 inch (62 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-6 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
LIFT ASSIST HINGE - HG-PA202-25 - HG-PA202-25 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details