HardwareSource, Inc. Stainless Steel Pulls for Cabinets and Drawers 806036

Description
Stainless steel pulls for drawers and cabinets. Available in sizes ranging from 5" to 56.5" long. All sizes have two attachment legs except for the two largest sizes (46" and 54") which have 3 attachment legs. The "center-to-center" dimension refers to the distance between the center of the screwholes of the attachment legs. The diameter of the pull is approximately 1/2" (actual dimension is 12mm). The projection (or height) of the pull is 1.3". Made from solid stainless steel. Two sets of screws are included. One set is 1-1/8" long. The second set is 1-7/16" long. PLEASE NOTE; screws are made from plated steel. Finishes: Stainless Steel
Description
Stainless steel pulls for drawers and cabinets. Available in sizes ranging from 5" to 56.5" long. All sizes have two attachment legs except for the two largest sizes (46" and 54") which have 3 attachment legs. The "center-to-center" dimension refers to the distance between the center of the screwholes of the attachment legs. The diameter of the pull is approximately 1/2" (actual dimension is 12mm). The projection (or height) of the pull is 1.3". Made from solid stainless steel. Two sets of screws are included. One set is 1-1/8" long. The second set is 1-7/16" long. PLEASE NOTE; screws are made from plated steel. Finishes: Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Pulls for Cabinets and Drawers - 806036 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Pulls for Cabinets and Drawers
806036
Stainless Steel Pulls for Cabinets and Drawers 806036
Stainless steel pulls for drawers and cabinets. Available in sizes ranging from 5" to 56.5" long. All sizes have two attachment legs except for the two largest sizes (46" and 54") which have 3 attachment legs. The "center-to-center" dimension refers to the distance between the center of the screwholes of the attachment legs. The diameter of the pull is approximately 1/2" (actual dimension is 12mm). The projection (or height) of the pull is 1.3". Made from solid stainless steel. Two sets of screws are included. One set is 1-1/8" long. The second set is 1-7/16" long. PLEASE NOTE; screws are made from plated steel. Finishes: Stainless Steel
  • Stainless steel pulls for drawers and cabinets.
  • Available in sizes ranging from 5" to 56.5" long.
  • All sizes have two attachment legs except for the two largest sizes (46" and 54") which have 3 attachment legs.
  • The "center-to-center" dimension refers to the distance between the center of the screwholes of the attachment legs.
  • The diameter of the pull is approximately 1/2" (actual dimension is 12mm).
  • The projection (or height) of the pull is 1.3".
  • Made from solid stainless steel.
  • Two sets of screws are included. One set is 1-1/8" long. The second set is 1-7/16" long. PLEASE NOTE; screws are made from plated steel.

Finishes:

  • Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 806036
Product Name Stainless Steel Pulls for Cabinets and Drawers
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.8661 inch (22 mm)
Length 3.27 inch (83 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
MORTISE MOUNT SOFT CLOSING HINGE, 13-20 LBS•IN, WHITE - HG-JHM14-S-20WT - HG-JHM14-S-20WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details