HardwareSource, Inc. Stainless Steel Slide Bolt 658160

Description
Slide bar latch for cabinet doors. Made from Type 304 stainless steel. Latch measures 2-1/4" by 1-3/16" with a projection of 3/4". Comes with two different strike plates, a surface mounted strike (1/2" by 1-3/16") and an edge mount strike (5/8" by 1-3/16") Latch features a spring loaded slide bar. The spring holds the slide bar in place if mounted vertically. Wood screws are included. PLEASE NOTE; the square bolt on this product is made from solid brass and is plated with satin nickel to match the stainless steel finish. All other parts are made from stainless steel. Finishes: Stainless steel
Description
Slide bar latch for cabinet doors. Made from Type 304 stainless steel. Latch measures 2-1/4" by 1-3/16" with a projection of 3/4". Comes with two different strike plates, a surface mounted strike (1/2" by 1-3/16") and an edge mount strike (5/8" by 1-3/16") Latch features a spring loaded slide bar. The spring holds the slide bar in place if mounted vertically. Wood screws are included. PLEASE NOTE; the square bolt on this product is made from solid brass and is plated with satin nickel to match the stainless steel finish. All other parts are made from stainless steel. Finishes: Stainless steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Slide Bolt - 658160 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Slide Bolt
658160
Stainless Steel Slide Bolt 658160
Slide bar latch for cabinet doors. Made from Type 304 stainless steel. Latch measures 2-1/4" by 1-3/16" with a projection of 3/4". Comes with two different strike plates, a surface mounted strike (1/2" by 1-3/16") and an edge mount strike (5/8" by 1-3/16") Latch features a spring loaded slide bar. The spring holds the slide bar in place if mounted vertically. Wood screws are included. PLEASE NOTE; the square bolt on this product is made from solid brass and is plated with satin nickel to match the stainless steel finish. All other parts are made from stainless steel. Finishes: Stainless steel
  • Slide bar latch for cabinet doors.
  • Made from Type 304 stainless steel.
  • Latch measures 2-1/4" by 1-3/16" with a projection of 3/4".
  • Comes with two different strike plates, a surface mounted strike (1/2" by 1-3/16") and an edge mount strike (5/8" by 1-3/16")
  • Latch features a spring loaded slide bar. The spring holds the slide bar in place if mounted vertically.
  • Wood screws are included.
  • PLEASE NOTE; the square bolt on this product is made from solid brass and is plated with satin nickel to match the stainless steel finish. All other parts are made from stainless steel.

Finishes:

  • Stainless steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658160
Product Name Stainless Steel Slide Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 78.74 inch (2000 mm)
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95BF-R - HG-MA95BF-R - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details