HardwareSource, Inc. Stainless Steel Weld-On Hinge, 4" Flag 658893

Description
Stainless steel flag hinge for welding. Made from type 304 stainless steel. Hinge is 4" tall by 2.5" wide. Click on link below for more dimensions. Hinge pin is fixed in bottom leaf. Top leaf will "lift off" bottom leaf. Top leaf rides on a ball bearing fixed to the top of the hinge pin. A pair of these hinges has a weight rating of 88 lbs. These hinges are available in either a Left Hand or Right Hand model as shown in photo. These hinges are sold by the "each". You would normally order 2 hinges per door you are hinging. Finishes: Satin Stainless Steel
Description
Stainless steel flag hinge for welding. Made from type 304 stainless steel. Hinge is 4" tall by 2.5" wide. Click on link below for more dimensions. Hinge pin is fixed in bottom leaf. Top leaf will "lift off" bottom leaf. Top leaf rides on a ball bearing fixed to the top of the hinge pin. A pair of these hinges has a weight rating of 88 lbs. These hinges are available in either a Left Hand or Right Hand model as shown in photo. These hinges are sold by the "each". You would normally order 2 hinges per door you are hinging. Finishes: Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Weld-On Hinge, 4
San Diego, CA, USA
Stainless Steel Weld-On Hinge, 4" Flag
658893
Stainless Steel Weld-On Hinge, 4" Flag 658893
Stainless steel flag hinge for welding. Made from type 304 stainless steel. Hinge is 4" tall by 2.5" wide. Click on link below for more dimensions. Hinge pin is fixed in bottom leaf. Top leaf will "lift off" bottom leaf. Top leaf rides on a ball bearing fixed to the top of the hinge pin. A pair of these hinges has a weight rating of 88 lbs. These hinges are available in either a Left Hand or Right Hand model as shown in photo. These hinges are sold by the "each". You would normally order 2 hinges per door you are hinging. Finishes: Satin Stainless Steel
  • Stainless steel flag hinge for welding.
  • Made from type 304 stainless steel.
  • Hinge is 4" tall by 2.5" wide. Click on link below for more dimensions.
  • Hinge pin is fixed in bottom leaf. Top leaf will "lift off" bottom leaf.
  • Top leaf rides on a ball bearing fixed to the top of the hinge pin.
  • A pair of these hinges has a weight rating of 88 lbs.
  • These hinges are available in either a Left Hand or Right Hand model as shown in photo.
  • These hinges are sold by the "each". You would normally order 2 hinges per door you are hinging.

Finishes:

  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658893
Product Name Stainless Steel Weld-On Hinge, 4" Flag
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7703002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.56 inch (65 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXS-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
LIFT OFF GLASS HINGE - GH-36/NCRL - GH-36/NCRL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 1.62 inch (41.27 mm)
Hole Type Round
View Details