HardwareSource, Inc. Hasp, Stainless Steel 658075

Description
Stainless steel hasp accepts padlock for locking gates, boxes, chests, doors, cabinets, etc. Made from Type 304 stainless steel. Available in 4 sizes; Large, Medium, Small and Extra Small. Stainless steel screws are included. Padlock eye rotates 360 degrees. When a padlock is attached the padlock eye is held in the vertical position (via gravity) to help secure the hasp. Finishes: Polished Stainless Steel
Description
Stainless steel hasp accepts padlock for locking gates, boxes, chests, doors, cabinets, etc. Made from Type 304 stainless steel. Available in 4 sizes; Large, Medium, Small and Extra Small. Stainless steel screws are included. Padlock eye rotates 360 degrees. When a padlock is attached the padlock eye is held in the vertical position (via gravity) to help secure the hasp. Finishes: Polished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Hasp, Stainless Steel - 658075 - HardwareSource, Inc.
San Diego, CA, USA
Hasp, Stainless Steel
658075
Hasp, Stainless Steel 658075
Stainless steel hasp accepts padlock for locking gates, boxes, chests, doors, cabinets, etc. Made from Type 304 stainless steel. Available in 4 sizes; Large, Medium, Small and Extra Small. Stainless steel screws are included. Padlock eye rotates 360 degrees. When a padlock is attached the padlock eye is held in the vertical position (via gravity) to help secure the hasp. Finishes: Polished Stainless Steel
  • Stainless steel hasp accepts padlock for locking gates, boxes, chests, doors, cabinets, etc.
  • Made from Type 304 stainless steel.
  • Available in 4 sizes; Large, Medium, Small and Extra Small.
  • Stainless steel screws are included.
  • Padlock eye rotates 360 degrees. When a padlock is attached the padlock eye is held in the vertical position (via gravity) to help secure the hasp.

Finishes:

  • Polished Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658075
Product Name Hasp, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3308262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXD-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-99-238-50 - bisco industries
Specs
Hinge Type Concealed
View Details
316 STAINLESS STEEL HINGE - 27800 - 27800 - Sugatsune America, Inc.
Specs
Length 2.88 inch (73.02 mm)
Hole Type Round
Number of Holes 5
View Details