HardwareSource, Inc. Stainless Steel Connecticut Style Shutter Hin.. 778189

Description
Stainless Steel Connecticut Style Shutter Hinge, Offset Smooth black stainless steel strap with pintle Strap measures 1" by 4-1/4" with either a 2-3/16" offset or a 1-1/4" offset. Pintle is 4-1/2" long by 7/16" diameter thread. Matching black stainless steel wood screws are included Loose joint hinges permit easy hanging and removal of shutters For use where shutters cover windows that are recessed into brick or stone you would normally use the 2-3/16" offset model. For use where shutters cover windows that are recessed into a wood frame you would normally use the 1-1/4"" offset model. Offset of hinge allows shutter to open 180 degrees Made from stainless steel base material This product is sold by the set. A set is 4 hinges, enough to do 2 shutters. If you need a lag anchor for this product for a masonary installation, order our SKU 244130. It is a 1/2" diameter lag anchor (in the long version) but it will work for the 7/16" diameter thread on the pintle.It is offered for purchase during checkout. Finishes: Smooth black finish
Description
Stainless Steel Connecticut Style Shutter Hinge, Offset Smooth black stainless steel strap with pintle Strap measures 1" by 4-1/4" with either a 2-3/16" offset or a 1-1/4" offset. Pintle is 4-1/2" long by 7/16" diameter thread. Matching black stainless steel wood screws are included Loose joint hinges permit easy hanging and removal of shutters For use where shutters cover windows that are recessed into brick or stone you would normally use the 2-3/16" offset model. For use where shutters cover windows that are recessed into a wood frame you would normally use the 1-1/4"" offset model. Offset of hinge allows shutter to open 180 degrees Made from stainless steel base material This product is sold by the set. A set is 4 hinges, enough to do 2 shutters. If you need a lag anchor for this product for a masonary installation, order our SKU 244130. It is a 1/2" diameter lag anchor (in the long version) but it will work for the 7/16" diameter thread on the pintle.It is offered for purchase during checkout. Finishes: Smooth black finish

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Connecticut Style Shutter Hin.. - 778189 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Connecticut Style Shutter Hin..
778189
Stainless Steel Connecticut Style Shutter Hin.. 778189
Stainless Steel Connecticut Style Shutter Hinge, Offset Smooth black stainless steel strap with pintle Strap measures 1" by 4-1/4" with either a 2-3/16" offset or a 1-1/4" offset. Pintle is 4-1/2" long by 7/16" diameter thread. Matching black stainless steel wood screws are included Loose joint hinges permit easy hanging and removal of shutters For use where shutters cover windows that are recessed into brick or stone you would normally use the 2-3/16" offset model. For use where shutters cover windows that are recessed into a wood frame you would normally use the 1-1/4"" offset model. Offset of hinge allows shutter to open 180 degrees Made from stainless steel base material This product is sold by the set. A set is 4 hinges, enough to do 2 shutters. If you need a lag anchor for this product for a masonary installation, order our SKU 244130. It is a 1/2" diameter lag anchor (in the long version) but it will work for the 7/16" diameter thread on the pintle.It is offered for purchase during checkout. Finishes: Smooth black finish

Stainless Steel Connecticut Style Shutter Hinge, Offset

  • Smooth black stainless steel strap with pintle
  • Strap measures 1" by 4-1/4" with either a 2-3/16" offset or a 1-1/4" offset.
  • Pintle is 4-1/2" long by 7/16" diameter thread.
  • Matching black stainless steel wood screws are included
  • Loose joint hinges permit easy hanging and removal of shutters
  • For use where shutters cover windows that are recessed into brick or stone you would normally use the 2-3/16" offset model.
  • For use where shutters cover windows that are recessed into a wood frame you would normally use the 1-1/4"" offset model.
  • Offset of hinge allows shutter to open 180 degrees
  • Made from stainless steel base material
  • This product is sold by the set. A set is 4 hinges, enough to do 2 shutters.
  • If you need a lag anchor for this product for a masonary installation, order our SKU 244130. It is a 1/2" diameter lag anchor (in the long version) but it will work for the 7/16" diameter thread on the pintle.It is offered for purchase during checkout.

Finishes:

  • Smooth black finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778189
Product Name Stainless Steel Connecticut Style Shutter Hin..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Glass Filled Nylon, Black - 96-10-320-11 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Glass Filled Nylon
View Details
2 suppliers
DAMPER HINGE - HG-JHM11-3BL - HG-JHM11-3BL - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details