HardwareSource, Inc. Economy Variable Overlay Hinge 814062

Description
Good quality hinge at a very good price. Self closing, variable overlay hinge. Steel base material. Matching wood screws are included. Hinge shown in photo is "Satin Nickel" finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Available in the following finishes: Satin Nickel, Oil Rubbed Bronze, Brass Plated, Polished Chrome, Satin Chrome, Antique Brass
Description
Good quality hinge at a very good price. Self closing, variable overlay hinge. Steel base material. Matching wood screws are included. Hinge shown in photo is "Satin Nickel" finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Available in the following finishes: Satin Nickel, Oil Rubbed Bronze, Brass Plated, Polished Chrome, Satin Chrome, Antique Brass

Suppliers

Company
Product
Description
Supplier Links
Economy Variable Overlay Hinge - 814062 - HardwareSource, Inc.
San Diego, CA, USA
Economy Variable Overlay Hinge
814062
Economy Variable Overlay Hinge 814062
Good quality hinge at a very good price. Self closing, variable overlay hinge. Steel base material. Matching wood screws are included. Hinge shown in photo is "Satin Nickel" finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Available in the following finishes: Satin Nickel, Oil Rubbed Bronze, Brass Plated, Polished Chrome, Satin Chrome, Antique Brass
  • Good quality hinge at a very good price.
  • Self closing, variable overlay hinge.
  • Steel base material.
  • Matching wood screws are included.
  • Hinge shown in photo is "Satin Nickel" finish
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"
  • Available in the following finishes: Satin Nickel, Oil Rubbed Bronze, Brass Plated, Polished Chrome, Satin Chrome, Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814062
Product Name Economy Variable Overlay Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7702992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
View Details
Double End Flexi-Hinge, Max. Load of 59.2lbs Compression & 236.6lbs Tension - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Polyamide, Black - 96-DLOHSI - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Polyamide
View Details
STAINLESS STEEL DOUBLE ACTION HINGE - HG-BH80 - HG-BH80 - Sugatsune America, Inc.
Specs
Length 0.3125 inch (7.94 mm)
Hole Type Round
Number of Holes 5
View Details