HardwareSource, Inc. Blum Full Cranked Thick Door Hinge 652362

Description
For full inset doors on "frameless" cabinets. Features 95 degree opening angle. Self-closing feature. Full cranked style hinge. For door thicknesses from 19mm (3/4") to 30mm (1-1/8"). The mounting plate for this hinge is sold separately. Order SKU #652296 (0mm Plate). Mounting plate is offered for purchase during checkout. PLEASE NOTE: this hinge comes with Blum's press-in fittings. If you want to install with wood screws, you must order them separately. Order SKU #652360. Screws are offered for purchase during checkout. If you would like cabinet doors that have a "soft closing" action to them, add our Blumotion soft close device to this hinge (SKU 268235). It is offered for purchase during checkout. Finishes: Nickel Plated
Description
For full inset doors on "frameless" cabinets. Features 95 degree opening angle. Self-closing feature. Full cranked style hinge. For door thicknesses from 19mm (3/4") to 30mm (1-1/8"). The mounting plate for this hinge is sold separately. Order SKU #652296 (0mm Plate). Mounting plate is offered for purchase during checkout. PLEASE NOTE: this hinge comes with Blum's press-in fittings. If you want to install with wood screws, you must order them separately. Order SKU #652360. Screws are offered for purchase during checkout. If you would like cabinet doors that have a "soft closing" action to them, add our Blumotion soft close device to this hinge (SKU 268235). It is offered for purchase during checkout. Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Blum Full Cranked Thick Door Hinge - 652362 - HardwareSource, Inc.
San Diego, CA, USA
Blum Full Cranked Thick Door Hinge
652362
Blum Full Cranked Thick Door Hinge 652362
For full inset doors on "frameless" cabinets. Features 95 degree opening angle. Self-closing feature. Full cranked style hinge. For door thicknesses from 19mm (3/4") to 30mm (1-1/8"). The mounting plate for this hinge is sold separately. Order SKU #652296 (0mm Plate). Mounting plate is offered for purchase during checkout. PLEASE NOTE: this hinge comes with Blum's press-in fittings. If you want to install with wood screws, you must order them separately. Order SKU #652360. Screws are offered for purchase during checkout. If you would like cabinet doors that have a "soft closing" action to them, add our Blumotion soft close device to this hinge (SKU 268235). It is offered for purchase during checkout. Finishes: Nickel Plated
  • For full inset doors on "frameless" cabinets.
  • Features 95 degree opening angle.
  • Self-closing feature.
  • Full cranked style hinge.
  • For door thicknesses from 19mm (3/4") to 30mm (1-1/8").
  • The mounting plate for this hinge is sold separately. Order SKU #652296 (0mm Plate). Mounting plate is offered for purchase during checkout.
  • PLEASE NOTE: this hinge comes with Blum's press-in fittings. If you want to install with wood screws, you must order them separately. Order SKU #652360. Screws are offered for purchase during checkout.

If you would like cabinet doors that have a "soft closing" action to them, add our Blumotion soft close device to this hinge (SKU 268235). It is offered for purchase during checkout.

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 652362
Product Name Blum Full Cranked Thick Door Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.5906 inch (15 mm)
Length 2.64 inch (67 mm)
View Details
Double End Flexi-Hinge, Max. Load of 0.95lbs Compression & 3.8lbs Tension - S99FXD-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 20in.lb Torque, Aluminum Alloy, Natural - AH-2E-2020A2-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
LIFT-OFF HINGE (WELD-ON) - HNH-100CL - HNH-100CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.6875 inch (17.46 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details