HardwareSource, Inc. English Dummy Strap 752006

Description
English style dummy strap is available in two lengths; 12" and 16". The 12" strap measures 4.5" at its widest point. The 16" strap measures 6.25" at its widest point. Both are made from approximately 7/32" steel. Wood screws are included. Finishes: Black Powder Coated
Description
English style dummy strap is available in two lengths; 12" and 16". The 12" strap measures 4.5" at its widest point. The 16" strap measures 6.25" at its widest point. Both are made from approximately 7/32" steel. Wood screws are included. Finishes: Black Powder Coated

Suppliers

Company
Product
Description
Supplier Links
English Dummy Strap - 752006 - HardwareSource, Inc.
San Diego, CA, USA
English Dummy Strap
752006
English Dummy Strap 752006
English style dummy strap is available in two lengths; 12" and 16". The 12" strap measures 4.5" at its widest point. The 16" strap measures 6.25" at its widest point. Both are made from approximately 7/32" steel. Wood screws are included. Finishes: Black Powder Coated
  • English style dummy strap is available in two lengths; 12" and 16".
  • The 12" strap measures 4.5" at its widest point.
  • The 16" strap measures 6.25" at its widest point.
  • Both are made from approximately 7/32" steel.
  • Wood screws are included.

Finishes:

  • Black Powder Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 752006
Product Name English Dummy Strap
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2845479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9134 inch (23.2 mm)
Length 4.96 inch (126 mm)
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-431-11 - bisco industries
Specs
Hinge Type Concealed
View Details
QUICK RELEASE HINGE - HG-OTB100 - HG-OTB100 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details