HardwareSource, Inc. Variable Overlay Hinge, Antique Copper 746000

Description
Semi-concealed, self-closing, variable overlay hinge Steel base material Matching wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Antique Copper
Description
Semi-concealed, self-closing, variable overlay hinge Steel base material Matching wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Antique Copper

Suppliers

Company
Product
Description
Supplier Links
Variable Overlay Hinge, Antique Copper - 746000 - HardwareSource, Inc.
San Diego, CA, USA
Variable Overlay Hinge, Antique Copper
746000
Variable Overlay Hinge, Antique Copper 746000
Semi-concealed, self-closing, variable overlay hinge Steel base material Matching wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Antique Copper
  • Semi-concealed, self-closing, variable overlay hinge
  • Steel base material
  • Matching wood screws are included
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Antique Copper
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 746000
Product Name Variable Overlay Hinge, Antique Copper
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 0.8 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-212F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
BUTT HINGE W/ SPRING (OPEN) - HG-BF3-2R-SO - HG-BF3-2R-SO - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details