HardwareSource, Inc. Partial Wrap Around Hinges, 3/8" Inset, with .. 399836

Description
Partial Wrap Around Hinges, 3/8" Inset, with Finials steel base material wood screws (#5 x 3/8") are included The finial tip-to-tip measurement is 3" self-closing Finishes: Burnished Brass
Description
Partial Wrap Around Hinges, 3/8" Inset, with Finials steel base material wood screws (#5 x 3/8") are included The finial tip-to-tip measurement is 3" self-closing Finishes: Burnished Brass

Suppliers

Company
Product
Description
Supplier Links
Partial Wrap Around Hinges, 3/8
San Diego, CA, USA
Partial Wrap Around Hinges, 3/8" Inset, with ..
399836
Partial Wrap Around Hinges, 3/8" Inset, with .. 399836
Partial Wrap Around Hinges, 3/8" Inset, with Finials steel base material wood screws (#5 x 3/8") are included The finial tip-to-tip measurement is 3" self-closing Finishes: Burnished Brass

Partial Wrap Around Hinges, 3/8" Inset, with Finials

  • steel base material
  • wood screws (#5 x 3/8") are included
  • The finial tip-to-tip measurement is 3"
  • self-closing

Finishes:

  • Burnished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399836
Product Name Partial Wrap Around Hinges, 3/8" Inset, with ..
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
DETENT HINGE - HG-FH128 - HG-FH128 - Sugatsune America, Inc.
Specs
Length 5.12 inch (130 mm)
Leaf Material Zinc Alloy
Material Finish Nickel
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details