HardwareSource, Inc. Antique Brass No-Mortise Hinge 726150

Description
Beautiful no-mortise style hinge is made from solid brass base material. Hinge is 2-1/2" tall by 15/16" wide. Made to fit a 3/4" thick door. Decorative ball tips. Screws are included. Finishes: Antique brass
Description
Beautiful no-mortise style hinge is made from solid brass base material. Hinge is 2-1/2" tall by 15/16" wide. Made to fit a 3/4" thick door. Decorative ball tips. Screws are included. Finishes: Antique brass

Suppliers

Company
Product
Description
Supplier Links
Antique Brass No-Mortise Hinge - 726150 - HardwareSource, Inc.
San Diego, CA, USA
Antique Brass No-Mortise Hinge
726150
Antique Brass No-Mortise Hinge 726150
Beautiful no-mortise style hinge is made from solid brass base material. Hinge is 2-1/2" tall by 15/16" wide. Made to fit a 3/4" thick door. Decorative ball tips. Screws are included. Finishes: Antique brass
  • Beautiful no-mortise style hinge is made from solid brass base material.
  • Hinge is 2-1/2" tall by 15/16" wide.
  • Made to fit a 3/4" thick door.
  • Decorative ball tips.
  • Screws are included.

Finishes:

  • Antique brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 726150
Product Name Antique Brass No-Mortise Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXD-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
ANGLE LIMITER PLATE FOR SWIVEL TORQUE HINGE - HG-S-75ARP - HG-S-75ARP - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.94 inch (125 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details