HardwareSource, Inc. 30mm All Metal Flap Hinge 796553

Description
Flap opens 90 degrees flush with inside shelf Fits flush in door & shelf surfaces, concealed from exterior Click on link below for more install information Uses #4 Flat Head screws (not included) Finishes: Nickel plated
Description
Flap opens 90 degrees flush with inside shelf Fits flush in door & shelf surfaces, concealed from exterior Click on link below for more install information Uses #4 Flat Head screws (not included) Finishes: Nickel plated

Suppliers

Company
Product
Description
Supplier Links
30mm All Metal Flap Hinge - 796553 - HardwareSource, Inc.
San Diego, CA, USA
30mm All Metal Flap Hinge
796553
30mm All Metal Flap Hinge 796553
Flap opens 90 degrees flush with inside shelf Fits flush in door & shelf surfaces, concealed from exterior Click on link below for more install information Uses #4 Flat Head screws (not included) Finishes: Nickel plated
  • Flap opens 90 degrees flush with inside shelf
  • Fits flush in door & shelf surfaces, concealed from exterior
  • Click on link below for more install information
  • Uses #4 Flat Head screws (not included)
  • Finishes:
    • Nickel plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 796553
Product Name 30mm All Metal Flap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
DETENT HINGE (WITH DAMPER CW) - HG-CSH63BM - HG-CSH63BM - Sugatsune America, Inc.
Specs
Length 0.9375 inch (23.81 mm)
Hole Type Round
Number of Holes 6
View Details