HardwareSource, Inc. Semi-Concealed Hinges,, 3/8" Inset, Self-Closing 399814

Description
Steel base material Plated finish Matching wood screws are included Hinge is shown in the "All Black" finish. To see the other finishes click on the link below The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: White w/Silver Pin ends All Black Almond w/Silver Pin ends
Description
Steel base material Plated finish Matching wood screws are included Hinge is shown in the "All Black" finish. To see the other finishes click on the link below The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: White w/Silver Pin ends All Black Almond w/Silver Pin ends

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinges,, 3/8
San Diego, CA, USA
Semi-Concealed Hinges,, 3/8" Inset, Self-Closing
399814
Semi-Concealed Hinges,, 3/8" Inset, Self-Closing 399814
Steel base material Plated finish Matching wood screws are included Hinge is shown in the "All Black" finish. To see the other finishes click on the link below The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: White w/Silver Pin ends All Black Almond w/Silver Pin ends
  • Steel base material
  • Plated finish
  • Matching wood screws are included
  • Hinge is shown in the "All Black" finish. To see the other finishes click on the link below
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • White w/Silver Pin ends
  • All Black
  • Almond w/Silver Pin ends
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399814
Product Name Semi-Concealed Hinges,, 3/8" Inset, Self-Closing
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1241908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Length 2.24 inch (57 mm)
Open Width 2.01 inch (51 mm)
View Details
Double End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXD-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-04-S13WL - bisco industries
Specs
Hinge Type Concealed
View Details
ADJUSTABLE ONE WAY TORQUE HINGE - HG-TQJ100-A - HG-TQJ100-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details