HardwareSource, Inc. Spring Pivots, Horizontal Type ,Non-Adjustabl.. 760006

Description
Spring Pivots, Horizontal Type ,Non-Adjustable,Ligh t Duty for residential low frequency doors malleable iron and steel mechanism steel trim ball bearing double acting hold-open at 85 degrees non-adjustable spring tension non-handed for 1-3/8" and 1-3/4" door thickness maximum door width 36" maximum door weight 35 lbs. order one set per door use door stops at 90 degrees to prevent damage to the pivot Cover plates measure 9" by 2-1/8" complete with wood screws Finishes: Primed for painting 600 (USP) Bright brass plated steel 632 (US3)
Description
Spring Pivots, Horizontal Type ,Non-Adjustable,Ligh t Duty for residential low frequency doors malleable iron and steel mechanism steel trim ball bearing double acting hold-open at 85 degrees non-adjustable spring tension non-handed for 1-3/8" and 1-3/4" door thickness maximum door width 36" maximum door weight 35 lbs. order one set per door use door stops at 90 degrees to prevent damage to the pivot Cover plates measure 9" by 2-1/8" complete with wood screws Finishes: Primed for painting 600 (USP) Bright brass plated steel 632 (US3)

Suppliers

Company
Product
Description
Supplier Links
Spring Pivots, Horizontal Type ,Non-Adjustabl.. - 760006 - HardwareSource, Inc.
San Diego, CA, USA
Spring Pivots, Horizontal Type ,Non-Adjustabl..
760006
Spring Pivots, Horizontal Type ,Non-Adjustabl.. 760006
Spring Pivots, Horizontal Type ,Non-Adjustable,Ligh t Duty for residential low frequency doors malleable iron and steel mechanism steel trim ball bearing double acting hold-open at 85 degrees non-adjustable spring tension non-handed for 1-3/8" and 1-3/4" door thickness maximum door width 36" maximum door weight 35 lbs. order one set per door use door stops at 90 degrees to prevent damage to the pivot Cover plates measure 9" by 2-1/8" complete with wood screws Finishes: Primed for painting 600 (USP) Bright brass plated steel 632 (US3)

Spring Pivots, Horizontal Type ,Non-Adjustable,Light Duty

  • for residential low frequency doors
  • malleable iron and steel mechanism
  • steel trim
  • ball bearing
  • double acting
  • hold-open at 85 degrees
  • non-adjustable spring tension
  • non-handed
  • for 1-3/8" and 1-3/4" door thickness
  • maximum door width 36"
  • maximum door weight 35 lbs.
  • order one set per door
  • use door stops at 90 degrees to prevent damage to the pivot
  • Cover plates measure 9" by 2-1/8"
  • complete with wood screws

Finishes:

  • Primed for painting 600 (USP)
  • Bright brass plated steel 632 (US3)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760006
Product Name Spring Pivots, Horizontal Type ,Non-Adjustabl..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXS-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 0.8 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-212F-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
BUTT HINGE - 4040/SS - 4040/SS - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.6250 inch (15.87 mm)
Hole Type Round
View Details