HardwareSource, Inc. 3 Inch "HL" Style Hinge, Smooth Finish 778234

Description
Available in Satin Nickel and Flat Black finish High quality American made product. Smooth finish. Hinge measures approximately 3" tall by 3-3/8" wide. Joint length is 1-5/8". Matching square head screws are included. Steel base material. These hinges are sold as a pair which includes a top hinge and a bottom hinge. Finishes: Satin Nickel Flat Black
Description
Available in Satin Nickel and Flat Black finish High quality American made product. Smooth finish. Hinge measures approximately 3" tall by 3-3/8" wide. Joint length is 1-5/8". Matching square head screws are included. Steel base material. These hinges are sold as a pair which includes a top hinge and a bottom hinge. Finishes: Satin Nickel Flat Black

Suppliers

Company
Product
Description
Supplier Links
3 Inch
San Diego, CA, USA
3 Inch "HL" Style Hinge, Smooth Finish
778234
3 Inch "HL" Style Hinge, Smooth Finish 778234
Available in Satin Nickel and Flat Black finish High quality American made product. Smooth finish. Hinge measures approximately 3" tall by 3-3/8" wide. Joint length is 1-5/8". Matching square head screws are included. Steel base material. These hinges are sold as a pair which includes a top hinge and a bottom hinge. Finishes: Satin Nickel Flat Black
  • Available in Satin Nickel and Flat Black finish
  • High quality American made product.
  • Smooth finish.
  • Hinge measures approximately 3" tall by 3-3/8" wide.
  • Joint length is 1-5/8".
  • Matching square head screws are included.
  • Steel base material.
  • These hinges are sold as a pair which includes a top hinge and a bottom hinge.

Finishes:

  • Satin Nickel
  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778234
Product Name 3 Inch "HL" Style Hinge, Smooth Finish
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.0984 inch (2.5 mm)
Length 12 inch (305 mm)
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
SPRING LOADED PIVOT HINGE - HG-PV60AC-R - HG-PV60AC-R - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.6250 inch (15.87 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details