HardwareSource, Inc. Barrel Weld-On Hinge, Ball Bearing 782004

Description
Super heavy duty weld-on pivot hinge for very heavy gates. Hinge measures 7" tall by 2.5" in diameter. Each weld-on plate measures 2.75" tall by 2" wide. The hinge pin is made from stainless steel, is 1.25" in diameter and rides on a 1" diameter ball bearing. Barrels are made from cold rolled carbon steel. Maximum gate weight is 3000 lbs per pair of hinges. Includes a "zerk" type fitting so that the hinge may be lubricated with a grease gun. Hinges are made in the U.S.A. These hinges are sold by the pair which means two hinges. A pair is normally what you need to hang one gate. A pair of these hinges weighs about 22 lbs. Finishes: Painted Black
Description
Super heavy duty weld-on pivot hinge for very heavy gates. Hinge measures 7" tall by 2.5" in diameter. Each weld-on plate measures 2.75" tall by 2" wide. The hinge pin is made from stainless steel, is 1.25" in diameter and rides on a 1" diameter ball bearing. Barrels are made from cold rolled carbon steel. Maximum gate weight is 3000 lbs per pair of hinges. Includes a "zerk" type fitting so that the hinge may be lubricated with a grease gun. Hinges are made in the U.S.A. These hinges are sold by the pair which means two hinges. A pair is normally what you need to hang one gate. A pair of these hinges weighs about 22 lbs. Finishes: Painted Black

Suppliers

Company
Product
Description
Supplier Links
Barrel Weld-On Hinge, Ball Bearing - 782004 - HardwareSource, Inc.
San Diego, CA, USA
Barrel Weld-On Hinge, Ball Bearing
782004
Barrel Weld-On Hinge, Ball Bearing 782004
Super heavy duty weld-on pivot hinge for very heavy gates. Hinge measures 7" tall by 2.5" in diameter. Each weld-on plate measures 2.75" tall by 2" wide. The hinge pin is made from stainless steel, is 1.25" in diameter and rides on a 1" diameter ball bearing. Barrels are made from cold rolled carbon steel. Maximum gate weight is 3000 lbs per pair of hinges. Includes a "zerk" type fitting so that the hinge may be lubricated with a grease gun. Hinges are made in the U.S.A. These hinges are sold by the pair which means two hinges. A pair is normally what you need to hang one gate. A pair of these hinges weighs about 22 lbs. Finishes: Painted Black
  • Super heavy duty weld-on pivot hinge for very heavy gates.
  • Hinge measures 7" tall by 2.5" in diameter. Each weld-on plate measures 2.75" tall by 2" wide.
  • The hinge pin is made from stainless steel, is 1.25" in diameter and rides on a 1" diameter ball bearing.
  • Barrels are made from cold rolled carbon steel.
  • Maximum gate weight is 3000 lbs per pair of hinges.
  • Includes a "zerk" type fitting so that the hinge may be lubricated with a grease gun.
  • Hinges are made in the U.S.A.
  • These hinges are sold by the pair which means two hinges. A pair is normally what you need to hang one gate. A pair of these hinges weighs about 22 lbs.

Finishes:

  • Painted Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 782004
Product Name Barrel Weld-On Hinge, Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-0-25906-11 - bisco industries
Specs
Hinge Type Concealed
View Details
HINGE FREE SWINGING - J95-24/16T-NI - J95-24/16T-NI - Sugatsune America, Inc.
Specs
Length 3.88 inch (98.42 mm)
Hole Type Round
Number of Holes 2
View Details